EN
  • EN
  • DE

UBA20272T/1,518

Part No UBA20272T/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL LAMP DVR 600V 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 22kHz to 100kHz
Supply Voltage - Operating 11.9 V to 13.8 V
Operating Supply Current 1.6mA
Current - Output Source/Sink 310mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 119333-UBA20272T/1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA20272T/1,518 CAD Model

Description

The UBA20272T/1,518 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive portfolio of power management solutions and is specifically engineered to cater to the increasing demands of energy-efficient and compact designs in modern electronic applications.

Key Features

  • High-Efficiency Power Conversion: The UBA20272T/1,518 is optimized for high-efficiency power conversion, which is essential for reducing energy consumption and heat generation in electronic devices.
  • Versatile Applications: This IC is suitable for a wide range of applications, including but not limited to, LED lighting systems, power supplies, and electronic ballasts for fluorescent lighting.
  • Robust Design: With its built-in protection features, the UBA20272T/1,518 ensures reliable operation under various conditions, safeguarding the system against overcurrent, overvoltage, and overheating.

Technical Specifications

  • Package: The product comes in a compact SMD package, making it ideal for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a broad temperature range, maintaining performance across different environmental conditions.
  • High Integration: The UBA20272T/1,518 integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.

Product Advantages

The integration of advanced technology in the UBA20272T/1,518 provides several advantages to designers and manufacturers. Its high level of integration leads to a reduced bill of materials, simplifying inventory management and potentially lowering production costs. The efficiency of the UBA20272T/1,518 not only contributes to energy savings but also facilitates the design of more compact and lighter products, which is particularly beneficial for portable and wearable devices.

Applications

  • LED Lighting Systems
  • Power Supply Units
  • Fluorescent Lighting Ballasts
  • Electronic Control Gear

In summary, the UBA20272T/1,518 by NXP Semiconductors exemplifies the company's commitment to providing advanced, energy-efficient, and reliable power management solutions to meet the evolving needs of the electronics industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Maxim Integrated
Lowest to $1.3456
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess