EN
  • EN
  • DE

LTC4360ISC8-2#TRMPBF

Part No LTC4360ISC8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC OVERVOLTAGE PROT CONT SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-VFSOP (0.049", 1.25mm Width)
Supplier Device Package SC-70-8
Base Product Number LTC4360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354735-LTC4360ISC8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4360ISC8-2#TRMPBF CAD Model

Description

Product Overview

The LTC4360ISC8-2#TRMPBF is a robust surge stopper device designed by Analog Devices Inc. to provide reliable protection for sensitive electronics against high voltage transients and surges. This compact component is an essential safeguard in a variety of applications, ensuring that voltage spikes do not damage or disrupt the operation of the connected electronic system.

Key Features

  • Overvoltage Protection: The LTC4360ISC8-2#TRMPBF is engineered to protect systems from overvoltage events, clamping input voltages to a safe level without interrupting the supply.
  • Wide Operating Range: With an operating voltage range from 4V to 80V, it is versatile enough to be used in a broad array of applications, from automotive to industrial environments.
  • Fast Response Time: The device responds to overvoltage conditions in less than 1µs, providing swift protection to prevent damage to the system.
  • Adjustable Output Clamp Voltage: Users can set the desired clamp voltage level through an external resistor divider, offering flexibility for different circuit requirements.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption when the device is in standby mode, making it suitable for power-sensitive applications.
  • Thermal Protection: The LTC4360ISC8-2#TRMPBF includes an overtemperature shutdown feature to prevent overheating, further enhancing the safety of the system.

Applications

The versatility of the LTC4360ISC8-2#TRMPBF makes it an ideal choice for a wide range of applications that require reliable overvoltage protection. These include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace systems
  • Telecommunication infrastructure
  • Power supply protection

Package and Quality

The LTC4360ISC8-2#TRMPBF is offered in a compact 8-lead SOIC package, ensuring a minimal footprint on the PCB while providing robust protection. Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, this surge stopper is built to meet high-quality standards, providing reliable performance in demanding environments.

In summary, the LTC4360ISC8-2#TRMPBF surge stopper from Analog Devices Inc. is a crucial component for protecting electronic systems from voltage transients, combining versatility, fast response time, and thermal protection in a small package, making it a top choice for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9434 $55.5472
18+ $5.6972 $102.5496
28+ $5.5192 $154.5376
38+ $5.3411 $202.9618
49+ $5.1631 $252.9919
65+ $4.6290 $300.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess