EN
  • EN
  • DE

FBR12ND12

Part No FBR12ND12
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058602-FBR12ND12
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FBR12ND12 CAD Model

Description

The FBR12ND12 is a specific type of relay manufactured by Fujitsu Electronics America, Inc. Relays are electromechanical switches used to control one circuit by opening or closing contacts in another circuit. They are essential components in a wide array of applications, providing isolation and amplification.

Applications:

  • Industrial Automation: Used in control panels and automated machinery for switching high-power circuits and controlling various processes.
  • Automotive Electronics: Employed in automotive systems for controlling lights, motors, and other electrical components.
  • Telecommunications: Integrated in telecommunication equipment for signal routing and switching.
  • Home Appliances: Used in appliances such as refrigerators, washing machines, and air conditioners for controlling motors and other components.
  • Power Supplies: Utilized in power supplies for switching between different voltage levels and controlling power distribution.

Features:

  • High Contact Rating: Capable of switching high current and voltage loads.
  • Compact Size: Designed for space-saving integration in various applications.
  • High Insulation Resistance: Provides electrical isolation between the control and load circuits.
  • Long Life: Designed for reliable operation over an extended period.
  • Low Coil Power Consumption: Reduces energy consumption and minimizes heat generation.

Benefits:

  • Enhanced Control: Provides reliable and precise control of electrical circuits.
  • Isolation: Isolates control circuits from high-voltage or high-current load circuits, improving safety.
  • Amplification: Allows low-power signals to control high-power loads.
  • Increased Reliability: Ensures consistent and dependable performance in various operating conditions.
  • Cost-Effectiveness: Offers a cost-effective solution for switching and control applications.

Additional Details:

The FBR12ND12 relay features a specific coil voltage and contact configuration, optimized for particular applications. Understanding these specifications is crucial for proper integration and reliable operation. It's designed to meet industry standards for safety and performance.

Fujitsu relays are known for their quality and dependability. The FBR12ND12 is suitable for applications requiring robust and reliable switching capabilities. Datasheets provide detailed information on the FBR12ND12's electrical characteristics, mechanical dimensions, and environmental ratings.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess