EN
  • EN
  • DE

UBA2025T/N1,518

Part No UBA2025T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 42.21kHz to 44.59kHz
Supply Voltage - Operating 10.15 V to 11.95 V
Operating Supply Current 1.6mA
Current - Output Source/Sink 1.5A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 115937-UBA2025T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2025T/N1,518 CAD Model

Description

The UBA2025T/N1,518 is a high-performance integrated circuit (IC) designed by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This IC is specifically tailored to drive fluorescent lamps, providing an efficient and reliable solution for lighting applications.

Key Features

  • High Voltage Capability: The UBA2025T/N1,518 is capable of handling high voltages, making it suitable for applications that require robust performance under varying electrical conditions.
  • Integrated Half-Bridge: It features an integrated half-bridge controller which simplifies the circuit design by reducing the number of external components needed. This contributes to a more compact and cost-effective lighting solution.
  • Dimming Functionality: This IC supports dimming capabilities, allowing end-users to adjust the brightness of the fluorescent lamp to their preference, which can lead to energy savings and extended lamp life.
  • Protection Features: It includes multiple protection features such as overvoltage, undervoltage, and overtemperature protection, ensuring a high level of safety and reliability during operation.

Applications

The UBA2025T/N1,518 is designed for a broad range of lighting applications. It is particularly well-suited for use in energy-efficient lighting fixtures, emergency lighting systems, and backlighting units for LCD displays. Its versatility and efficiency make it an excellent choice for both commercial and residential lighting solutions.

Technical Specifications

  • Package: The IC comes in a compact SO16 package, which is conducive to space-constrained applications.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring performance stability across different environmental conditions.
  • Supply Voltage: The device operates on a supply voltage that is compatible with standard lighting fixtures, making it easy to integrate into existing systems.

In summary, the UBA2025T/N1,518 from NXP is a sophisticated and versatile IC that offers an all-in-one solution for driving fluorescent lamps. With its integrated features and protective measures, it stands out as a reliable and efficient choice for manufacturers and designers looking to enhance their lighting products.

You May Also Be Interested in

Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Maxim Integrated
Lowest to $1.3456
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8930 $66.2550
75+ $1.5535 $116.5125
120+ $1.5050 $180.6000
160+ $1.4565 $233.0400
210+ $1.4079 $295.6590
275+ $1.2624 $347.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess