EN
  • EN
  • DE

UBA2024AP

Part No UBA2024AP
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Half-bridge power IC for CFL lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1275588-UBA2024AP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2024AP CAD Model

Description

The NXP UBA2024AP is a sophisticated high-voltage Integrated Circuit (IC) designed specifically for driving Compact Fluorescent Lamps (CFLs) and Tube Lights (TLs). This advanced IC integrates a controller for Power Factor Correction (PFC) and a half-bridge controller in one compact package, making it an ideal solution for energy-efficient lighting applications.

One of the key features of the UBA2024AP is its ability to provide near-unity power factor, which is essential for reducing energy consumption and complying with international power quality standards. The IC achieves this by controlling a boost converter in critical conduction mode, which minimizes the total harmonic distortion of the input current.

Furthermore, the UBA2024AP boasts an integrated half-bridge controller with a high level of integration, reducing the number of external components required for the application. This not only simplifies the design process but also helps to reduce overall system costs. The IC is capable of driving the half-bridge in both preheat and ignition modes, ensuring optimal performance and extended lamp life.

Safety features are a paramount aspect of the UBA2024AP design. It includes various protection mechanisms such as under-voltage lockout (UVLO), over-voltage protection (OVP), and demagnetization detection, which protect the IC and the lamp during abnormal operating conditions. Additionally, the IC is equipped with a capacitive mode regulation feature that prevents the lamp from entering a potentially damaging resonant mode.

The UBA2024AP operates over a wide supply voltage range and is capable of driving lamps of various wattages, offering versatility for different lighting applications. Its high level of integration and comprehensive protection features make it an excellent choice for manufacturers looking to create reliable, high-performance lighting solutions.

In summary, the NXP UBA2024AP is a highly integrated and efficient solution for driving CFL and TL lighting systems. Its power factor correction, integrated half-bridge controller, and robust protection features position it as a top choice for energy-saving lighting applications.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Samsung
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4287 $68.5722
13+ $9.3774 $121.9062
20+ $9.0841 $181.6820
27+ $8.7907 $237.3489
34+ $8.4985 $288.9490
46+ $7.6195 $350.4970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess