EN
  • EN
  • DE

UBA2014P/N1

Part No UBA2014P/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTL BALLAST 600V 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Ballast Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 9.1 V to 13 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 048407-UBA2014P/N1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2014P/N1 CAD Model

Description

The NXP UBA2014P/N1 is a cutting-edge, high-voltage Integrated Circuit (IC) designed for driving fluorescent lamps with utmost efficiency. This IC is an essential component for modern lighting solutions, particularly in applications that demand reliable and energy-efficient performance.

Key Features

  • High-Voltage Control: The UBA2014P/N1 is capable of directly driving lamps with its high-voltage output stages, eliminating the need for additional transformer components.
  • Energy Efficient: With its advanced design, this IC ensures minimal power loss, contributing to the energy efficiency of the lighting systems it powers.
  • Flexible Dimming: It supports both analog and digital dimming methods, providing versatility for various lighting requirements and preferences.
  • Protection Features: The IC includes several built-in protection features such as overvoltage, undervoltage, and overtemperature protection, ensuring the longevity and safety of the lighting application.

Applications

The UBA2014P/N1 is suitable for a wide range of fluorescent lighting applications. It is commonly used in:

  • General lighting for commercial and residential spaces
  • Specialized lighting systems for industrial environments
  • Backlighting for LCD monitors and televisions

Technical Specifications

The NXP UBA2014P/N1 offers a robust set of technical specifications that make it a reliable choice for driving fluorescent lamps:

  • Voltage Range: Operates efficiently across a wide range of input voltages
  • Frequency Management: Features an adjustable frequency to optimize lamp performance
  • Package: Housed in a compact, surface-mount package that allows for efficient space utilization within circuit designs

Conclusion

The NXP UBA2014P/N1 is an exemplary solution for driving fluorescent lamps in a variety of lighting applications. Its combination of high-voltage operation, energy efficiency, flexible dimming options, and comprehensive protection features make it a top choice for designers and engineers looking to create advanced and reliable lighting systems.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3583 $61.1235
105+ $1.1146 $117.0330
165+ $1.0799 $178.1835
225+ $1.0453 $235.1925
290+ $1.0106 $293.0740
385+ $0.9055 $348.6175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess