EN
  • EN
  • DE

UAA3517BHL

Part No UAA3517BHL
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101928-UAA3517BHL
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA3517BHL CAD Model

Description

The NXP UAA3517BHL is a state-of-the-art integrated circuit designed for robust and efficient performance in radio frequency identification (RFID) applications. This product is a testament to NXP's commitment to providing advanced solutions for contactless communication systems. The UAA3517BHL is engineered to meet the rigorous demands of high-frequency (HF) RFID systems, ensuring seamless operation and compatibility with a wide range of RFID standards.

Key Features

  • High-Frequency Operation: The UAA3517BHL operates at 13.56 MHz, which is the standard frequency for most HF RFID applications, including access control, inventory tracking, and contactless smart cards.
  • Multi-Protocol Support: It is designed to support various protocols, including ISO/IEC 14443 A/B and ISO/IEC 15693, making it versatile for different types of RFID systems.
  • Low Power Consumption: The device is optimized for low power consumption, which is crucial for battery-operated or power-sensitive applications.
  • Integration: The UAA3517BHL integrates multiple functions, such as the RF front-end and data framing, which simplifies the design and reduces the bill of materials for RFID readers.
  • Security: It includes features that enable secure transactions, which is essential for applications that involve sensitive data or financial transactions.

Applications

The versatility of the UAA3517BHL makes it suitable for a wide array of applications. It is commonly used in:

  • Contactless payment systems
  • Access control systems
  • Public transportation ticketing
  • Library and rental systems
  • Supply chain management and logistics

Technical Specifications

The UAA3517BHL is packed with technical features that make it a top choice for developers and engineers. Its specifications include:

  • Supply voltage range: Typically 2.7V to 5.5V
  • Operating temperature range: -40°C to +85°C
  • Packaging: The device comes in a small-outline package, making it ideal for space-constrained applications.

In conclusion, the NXP UAA3517BHL is a powerful and flexible integrated circuit that meets the needs of modern RFID systems. Its combination of high-frequency operation, multi-protocol support, and low power consumption makes it an excellent choice for a variety of RFID applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess