EN
  • EN
  • DE
  • IT

UAA3515AHL

Part No UAA3515AHL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 900 MHz analog cordless telephone IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1275577-UAA3515AHL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAA3515AHL CAD Model

Description

The NXP UAA3515AHL is a state-of-the-art Radio Frequency Identification (RFID) transceiver designed to offer a versatile and efficient solution for a wide range of RFID applications. This high-performance transceiver is well-suited for use in access control, asset tracking, and contactless payment systems, providing reliable communication and robust data integrity.

Key Features

  • High-Frequency Operation: Operating at 13.56 MHz, the UAA3515AHL is compatible with ISO/IEC 14443 A and B standards, ensuring interoperability with a wide variety of RFID tags and devices.
  • Integrated Transmitter and Receiver: The device features an integrated transmitter and receiver with an automatic antenna tuning capability, which simplifies the design process and reduces external component count.
  • Advanced Security: With support for advanced encryption and secure channel protocols, the UAA3515AHL ensures that data remains secure during transmission, making it ideal for applications that require heightened security measures.
  • Low Power Consumption: The transceiver is designed for energy efficiency, making it suitable for battery-powered applications where power conservation is critical.
  • Flexible Interface Options: The UAA3515AHL offers a variety of interface options, including SPI and I²C, allowing for easy integration with microcontrollers and other digital systems.

Applications

The versatility of the NXP UAA3515AHL RFID transceiver makes it an excellent choice for a broad spectrum of applications, such as:

  • Access control systems
  • Asset tracking solutions
  • Contactless payment terminals
  • Smart cards and e-passports
  • Public transportation ticketing systems

Technical Specifications

The UAA3515AHL boasts an impressive set of technical specifications that cater to the demanding requirements of modern RFID systems:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: HVQFN32
  • Compliance with ISO/IEC 14443 A and B standards

In summary, the NXP UAA3515AHL RFID transceiver is a powerful and flexible solution for developers looking to incorporate RFID technology into their products. Its robust feature set, combined with NXP's reputation for quality and reliability, makes it a top choice for applications requiring secure and efficient wireless communication.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess