EN
  • EN
  • DE
  • IT

UC1525BJQMLV

Part No UC1525BJQMLV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Regulating Pulse Width Modulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275607-UC1525BJQMLV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1525BJQMLV CAD Model

Description

Overview of Texas Instruments UC1525BJQMLV

The UC1525BJQMLV is a high-performance pulse width modulator (PWM) controller from Texas Instruments designed for a wide range of power conversion applications. This integrated circuit is tailored to deliver precise power control and is suitable for various types of power supply designs, including switched-mode power supplies (SMPS), DC-DC converters, and motor control systems.

Key Features

  • Adjustable Output Control: The UC1525BJQMLV offers adjustable outputs that can be fine-tuned to match the specific requirements of the application, ensuring efficient power management.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, accommodating various power sources and making it versatile for different operating environments.
  • Dual Alternating Outputs: The dual alternating outputs (outputs A and B) facilitate the driving of a push-pull or bridge-type power stage, which is essential for high-efficiency power conversion.
  • Frequency Oscillator: The onboard oscillator is capable of a wide range of frequencies, providing flexibility in the design of the power supply's switching frequency.
  • Dead-Time Control: Dead-time control is integrated to prevent simultaneous conduction in switching power stages, thus enhancing the reliability and performance of the power supply.
  • Under-Voltage Lockout: The UC1525BJQMLV features under-voltage lockout (UVLO) protection to ensure that the device operates only when the supply voltage is within an acceptable range, protecting the system from power sags.

Applications

The versatility of the UC1525BJQMLV makes it an ideal choice for a variety of applications. It is commonly used in:

  • AC-DC and DC-DC power supplies
  • Uninterruptible power supplies (UPS)
  • Power inverters
  • Motor control systems
  • LED lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UC1525BJQMLV is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in a wide range of operating conditions.

For engineers and designers looking for a reliable PWM controller with a rich set of features, the UC1525BJQMLV is an excellent choice that combines performance, versatility, and Texas Instruments' trusted quality.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess