EN
  • EN
  • DE

TL74HC74D

Part No TL74HC74D
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021416-TL74HC74D
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL74HC74D CAD Model

Description

The NXP TL74HC74D is a high-speed Si-gate CMOS device that is designed to operate from 2 V to 6 V. It is specifically tailored for use in a wide array of applications, from industrial to consumer electronics, due to its robust performance and versatile functionality. This integrated circuit is part of the 74HC/HCT family, which is well-known for its excellent logic performance.

Key Features

  • Dual D-Type Flip-Flops: The chip contains two independent D-type positive-edge-triggered flip-flops with direct clear and preset inputs, offering flexibility in control logic schemes.
  • Wide Operating Voltage Range: With a functional voltage range of 2 V to 6 V, the TL74HC74D can be integrated into various system voltage levels, making it highly adaptable for different design requirements.
  • High-Speed Performance: This device is capable of fast switching, which is essential for high-speed computing and signal processing applications.
  • Low Power Consumption: The low power consumption of the TL74HC74D makes it suitable for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, which means it can effectively interface with older logic families.
  • Pin and Function Compatibility: The TL74HC74D is fully pin-compatible with the standard 74LS74, allowing for easy upgrades or replacements in existing systems.

Applications

The NXP TL74HC74D is versatile and can be used in a variety of applications, including:

  • Edge-triggered flip-flop operation in data storage and transfer
  • Frequency division and counting applications
  • Clock generation circuits
  • Shift registers and state machines
  • Control systems requiring high-speed and low-power logic
  • Automotive industry for control and logic systems

With its robust feature set and reliable performance, the NXP TL74HC74D is an excellent choice for designers looking for a dual D-type flip-flop that can meet the demands of modern electronic systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess