EN
  • EN
  • DE

TL431BQDBZR.215

Part No TL431BQDBZR.215
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer NXP
Win Source Part Number 217636-TL431BQDBZR.215
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431BQDBZR.215 CAD Model

Description

Introducing the TL431BQDBZR.215 Voltage Reference from NXP

The TL431BQDBZR.215 is a precision programmable reference with shunt regulator topology, brought to you by the reputable semiconductor manufacturer, NXP Semiconductors. This versatile component is designed to offer a stable reference voltage over a wide range of operating temperatures and conditions, making it an ideal choice for power supplies and voltage monitoring applications in various electronic devices.

Key Features

  • Programmable Output Voltage: The TL431BQDBZR.215 offers an adjustable output voltage that can be set from 2.495 V to 36 V with two external resistors. This flexibility allows designers to tailor the output to suit specific circuit requirements.
  • High Stability: With an impressive temperature coefficient, typically 50 ppm/°C, this device ensures a consistent performance across a temperature range of -40°C to +125°C, making it reliable for use in various environmental conditions.
  • Low Output Noise: It features a low noise output, which is critical for maintaining signal integrity in sensitive electronic circuits.
  • Low Dynamic Output Impedance: The dynamic output impedance of the TL431BQDBZR.215 is typically 0.22 Ω, contributing to stable load regulation and improved performance of the overall circuit.
  • Surface-Mount Package: Supplied in a small outline transistor (SOT-23) package, it is suitable for high-density PCB designs and is easy to integrate into automated manufacturing processes.

Applications

The TL431BQDBZR.215 is a versatile component that can be used in a multitude of applications, including:

  • Adjustable voltage and current regulators
  • Switching power supplies
  • Linear power supplies
  • Motor control circuits
  • Battery chargers
  • Automotive electronics
  • Instrumentation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the TL431BQDBZR.215 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliability and performance even in the most demanding applications.

With its precise voltage regulation, low power consumption, and robust design, the TL431BQDBZR.215 from NXP is an excellent choice for engineers and designers looking to enhance the stability and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2234 $50.2650
480+ $0.2093 $100.4640
745+ $0.2022 $150.6390
1,065+ $0.1881 $200.3265
1,385+ $0.1810 $250.6850
1,730+ $0.1739 $300.8470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,650 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess