The TJA1448BTK/0Z is a state-of-the-art high-speed Controller Area Network (CAN) transceiver from NXP Semiconductors, designed to interface between a CAN protocol controller and the physical two-wire CAN bus. This robust transceiver is suitable for automotive applications and other CAN networks requiring high-speed data communication with minimal electromagnetic emissions.
Key Features
- ISO 11898-2:2016 Compliant: Ensures compatibility with the latest CAN standards for high-speed data transmission.
- Low Electromagnetic Emission (EME): Features an integrated common-mode choke for reduced EME, improving signal integrity and network reliability.
- Bus Pins Protection: Offers robust protection against transients in the automotive environment with its bus pins protected against transients in automotive environments.
- Low Power Mode: Includes a low-power mode with remote wake-up capability to minimize power consumption when the network is idle.
- Wide Operating Voltage Range: Operates over a wide voltage range from 4.5V to 5.5V, making it versatile for various automotive power supply systems.
- High Electrostatic Discharge (ESD) Protection: Features high ESD protection for handling and assembly ease.
Applications
The TJA1448BTK/0Z is ideal for a wide range of automotive applications, including but not limited to:
- Powertrain Systems
- Chassis and Safety Systems
- Advanced Driver Assistance Systems (ADAS)
- Body Control Modules
- Diagnostic Interfaces
Package and Quality
Packaged in a compact HVSON14 format, the TJA1448BTK/0Z is designed to meet the stringent requirements of the automotive industry. It is qualified according to AEC-Q100 standards, ensuring reliability and performance under extreme conditions.
Summary
With its advanced features and robust design, the NXP TJA1448BTK/0Z high-speed CAN transceiver is a top choice for automotive engineers and designers looking to enhance their CAN network systems with improved data communication, reliability, and power efficiency.