EN
  • EN
  • DE

LTC1444CDHD#PBF

Part No LTC1444CDHD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QD LP 1.221VREF 16-DFN / Comparator with Voltage Reference CMOS, Open-Drain, TTL 16-DFN (5x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 11V, ±1V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12µs
Hysteresis 50mV
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-WFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 16-DFN (5x4)
Base Product Number LTC1444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1444CDHD#PBF
Standard Package 73
Win Source Part Number 1071981-LTC1444CDHD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1444CDHD#PBF CAD Model

Description

Analog Devices Inc. LTC1444CDHD#PBF

The LTC1444CDHD#PBF is a high-performance, quad comparator produced by Analog Devices Inc., a leading global semiconductor company known for its state-of-the-art analog, mixed-signal, and digital signal processing technologies. This precision comparator is designed for a variety of applications that require fast response times and low power consumption, such as industrial, automotive, and communication systems.

With its ultra-low power design, the LTC1444CDHD#PBF is optimized for systems where power efficiency is critical. The device operates with a supply voltage range from 2.7V to 11V, or ±1.35V to ±5.5V for split supplies, making it suitable for both battery-powered and line-powered applications. Its typical supply current is impressively low, at just 7μA per comparator, which helps to minimize power consumption and extend battery life in portable devices.

The LTC1444CDHD#PBF features a fast propagation delay of 7μs, ensuring quick response times in high-speed signal processing tasks. This makes it an excellent choice for applications that require rapid comparisons, such as zero-crossing detectors, window comparators, and voltage monitors. The comparators are designed with a push-pull TTL/CMOS output stage, allowing for direct interfacing with a wide range of digital logic levels without the need for external components.

Each of the four comparators in the LTC1444CDHD#PBF package is independently configurable, which provides flexibility for multiple-channel applications. The device also includes integrated input hysteresis for improved noise immunity, ensuring reliable performance even in environments with high levels of electrical noise.

The LTC1444CDHD#PBF comes in a 16-lead narrow plastic DIP package, offering robustness and ease of integration into various circuit designs. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, making it a dependable choice for mission-critical applications where precision and durability are paramount.

Overall, the LTC1444CDHD#PBF is a versatile and efficient solution for designers looking to incorporate precision voltage comparison capabilities into their electronic systems. Its combination of low power, fast response, and high reliability makes it a top contender in its class.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess