The TJA1101BHN/0Z is a high-performance automotive Ethernet transceiver designed by NXP Semiconductors. This innovative product facilitates reliable and fast data communication, which is essential for modern vehicles' advanced networking needs. It supports the 100BASE-T1 Ethernet standard, which is tailored for automotive applications requiring high bandwidth and robust data transmission.
Key Features
- Compliance with Standards: Fully compliant with the Open Alliance BroadR-Reach standard, ensuring interoperability with other automotive Ethernet devices.
- Speed and Performance: Offers 100 Mbps full-duplex Ethernet connectivity over a single twisted-pair cable, optimizing cabling cost and weight in vehicles.
- Energy Efficiency: Features low-power modes including Sleep and Standby, contributing to energy savings and reduced emissions.
- Robustness: Designed to handle the harsh automotive environment with high electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.
- Small Form Factor: The compact HVQFN32 package saves space on the PCB, which is critical in automotive design.
Applications
The TJA1101BHN/0Z is ideal for a variety of applications within the automotive sector, including but not limited to advanced driver assistance systems (ADAS), infotainment systems, onboard diagnostics, and telematics. It enables fast and reliable data exchange, which is crucial for safety-critical functions in vehicles.
Technical Specifications
- Supply Voltage: 3.3V
- Temperature Range: -40°C to +125°C
- Package: HVQFN32
The TJA1101BHN/0Z transceiver by NXP is a testament to the company's commitment to providing cutting-edge solutions for the automotive industry. Its robust design and advanced features make it an indispensable component for next-generation vehicle networks, ensuring that vehicles are not only smarter but also safer and more energy-efficient.