EN
  • EN
  • DE

TJA1057GT/3J

Part No TJA1057GT/3J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-SO
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TJA1057
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935306202118, 568-TJA1057GT/3JTR, TJA1057GT/3J-ND, 568-TJA1057GT/3JDKR, 568-TJA1057GT/3JCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936534-TJA1057GT/3J
Ultra Librarian 3D Model Ultra Librarian TJA1057GT/3J CAD Model

Description

Product Overview: NXP TJA1057GT/3J

The TJA1057GT/3J is a high-performance, standalone CAN transceiver from NXP Semiconductors that offers a robust interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking applications, the TJA1057GT/3J is an essential component for ensuring reliable data transmission in complex electronic systems found in modern vehicles.

Key Features

  • High-Speed CAN Interface: Supports ISO 11898-2 and ISO 11898-5 standards for high-speed CAN applications up to 1 Mbps.
  • Silent Mode: In silent mode, the TJA1057GT/3J can monitor CAN communication on the bus without influencing it, making it ideal for diagnostic equipment.
  • Low-Power Mode: An integrated low-power mode helps reduce power consumption when the network is idle or when the system is in standby.
  • Transceiver Status Reporting: The device provides feedback on the state of the CAN bus to assist in fault diagnosis and system monitoring.
  • Robustness: Enhanced Electrostatic Discharge (ESD) protection ensures resilience in the harsh electrical environments found in automotive applications.

Applications

The TJA1057GT/3J is ideal for a wide range of applications within the automotive sector, including:

  • Powertrain systems
  • Chassis control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems
  • Body control modules

Technical Specifications

The device is housed in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. It is designed to operate over a wide range of temperatures, from -40°C to +125°C, making it suitable for the demanding conditions of automotive environments. The TJA1057GT/3J also features differential receiver with wide common-mode range for improved noise immunity.

Quality and Reliability

NXP is known for its commitment to quality and the TJA1057GT/3J is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive quality.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4384 $50.4160
280+ $0.3597 $100.7160
435+ $0.3485 $151.5975
595+ $0.3372 $200.6340
770+ $0.3260 $251.0200
1,030+ $0.2923 $301.0690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,320 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess