EN
  • EN
  • DE

TJA1055T

Part No TJA1055T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Enhanced fault-tolerant CAN transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267642-TJA1055T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automotive
Ultra Librarian 3D Model Ultra Librarian TJA1055T CAD Model

Description

The NXP TJA1055T is a cutting-edge, enhanced fault-tolerant Controller Area Network (CAN) transceiver, designed to provide a reliable interface between the physical bus layer and the protocol controller. This transceiver is part of NXP's high-performance TJA1055 family and is tailored for use in automotive and industrial applications where extended fault tolerance and advanced functionality are required.

Key Features

  • Fault Tolerance: The TJA1055T offers exceptional fault-tolerant capabilities, ensuring consistent communication even in harsh electrical environments, making it ideal for safety-critical automotive applications such as braking systems and powertrain control.
  • Low Power Mode: With a focus on energy efficiency, this transceiver features a very low current standby mode, which is essential for reducing the power consumption in battery-operated systems.
  • Bus Pins Protection: It includes integrated protection against transients, improving system robustness by safeguarding the bus pins against electrical disturbances.
  • Thermal Protection: The device is equipped with an internal thermal protection mechanism that prevents it from overheating, thus ensuring long-term reliability and performance.

Applications

The TJA1055T is versatile and can be used in a variety of applications. Its robust design is particularly well-suited for:

  • Automotive networks
  • Industrial control systems
  • Heavy machinery
  • Maritime electronics

Technical Specifications

The transceiver operates over a wide supply voltage range and is compliant with the ISO 11898-3 standard for low-speed, fault-tolerant CAN. It supports baud rates up to 125 kbps and can handle up to 112 nodes on the bus. The TJA1055T comes in a standard SOIC14 package, making it easy to integrate into existing designs.

Conclusion

The NXP TJA1055T is a robust, fault-tolerant CAN transceiver that brings reliability and efficiency to automotive and industrial communication networks. Its advanced features and protective mechanisms make it an indispensable component for any application requiring a resilient CAN interface.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Toshiba Semiconductor and Storage
Lowest to $69.2099
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,490 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess