Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272207-TPS2226
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2226 CAD Model

Description

The TPS2226 from Texas Instruments is a robust, feature-rich power distribution switch designed to cater to a variety of applications. This integrated circuit (IC) is specifically engineered to manage power distribution in systems that require multiple supply voltages and currents. It is a perfect solution for managing power requirements in complex electronic systems, offering both precision and reliability.

Key Features

  • Dual-Slot Power Interface: The TPS2226 is designed to handle dual-slot operations, making it ideal for systems with multiple peripheral devices.
  • Programmable Current Limiting: Users can set the current limits to prevent overcurrent conditions, thereby protecting the system and the connected devices.
  • Thermal Protection: The IC includes an in-built thermal protection feature that shuts down the operation if the junction temperature exceeds safe limits, ensuring the longevity of the product and the safety of the system.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunctioning of the system due to inadequate power supply.

Applications

The TPS2226 is versatile and can be employed in a variety of applications, including:

  • Notebook Computers
  • Desktop Docking Stations
  • Monitors and Peripherals
  • Hot Plug-In Power Supplies

Technical Specifications

The TPS2226 operates over a wide input voltage range and is available in a compact package. Some of its technical specifications include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 1A per channel
  • Package: 24-Pin SSOP (Shrink Small Outline Package)

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS2226 is no exception. It is manufactured using the industry's highest standards, ensuring that each chip performs to its specifications. With the TPS2226, designers and engineers can expect a reliable, high-performance solution for their power management needs.

You May Also Be Interested in

Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR
STMicroelectronics
LOW POWER J-FET DUAL OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TL062AC
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Sipex Corporation
Low Voltage, Micro 8, PFET, Buck Controller Ideal for 1A to 5A, Small Footprint, DC-DC Power Converters
Need more? Email Us
ECAD model for SP6122ACU-1.5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention