EN
  • EN
  • DE

TJA1055T/5/C

Part No TJA1055T/5/C
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716662-TJA1055T/5/C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJA1055T/5/C CAD Model

Description

The NXP TJA1055T/5/C is a robust, high-speed transceiver designed to facilitate reliable communication in automotive and industrial applications. As part of the third generation of high-speed CAN transceivers from NXP Semiconductors, this device ensures dependable data transmission in Controller Area Network (CAN) protocols, which are widely used for in-vehicle networks, automation systems, and various embedded control systems.

Key Features

  • Compatibility: The TJA1055T/5/C is fully compliant with the ISO 11898-2:2003 standard and ISO 11898-5:2007 standard, ensuring compatibility with existing CAN systems and facilitating ease of integration.
  • Low Power Mode: It includes a very low-current Standby mode with bus wake-up capability, making it suitable for power-sensitive applications.
  • Protection: Enhanced features for ElectroStatic Discharge (ESD) protection are integrated, with the transceiver being capable of withstanding ESD pulses up to ±6 kV, enhancing the robustness of the network communication.
  • Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, making it ideal for harsh environmental conditions.
  • Bus Connections: It offers differential receiver with wide common-mode range for electromagnetic compatibility (EMC).

Applications

The TJA1055T/5/C is primarily used in automotive electronics for applications such as powertrain, chassis control, and body control modules. It is also suitable for industrial automation systems, where robust communication is essential.

Package and Quality

The transceiver comes in a 14-pin SO package, which is widely accepted in the industry and ensures a compact footprint on printed circuit boards (PCBs). NXP's commitment to quality is evident in the TJA1055T/5/C, which is designed and manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 certification for automotive-grade reliability.

Conclusion

With its blend of features like low power consumption, robust protection, and wide temperature range operation, the NXP TJA1055T/5/C stands out as a reliable choice for designers looking to implement CAN communication in automotive or industrial environments. Its adherence to industry standards and compatibility with existing systems make it a versatile and future-proof component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess