Product Overview: 74AHCT1G06GW from NXP
The 74AHCT1G06GW is a high-speed Si-gate CMOS device from the reputable semiconductor manufacturer NXP. This product is a single inverter with an open-drain output, designed to operate at a wide voltage range and provide a solution for interfacing with TTL levels. It is a versatile component that is suitable for various applications, including logic level shifting, oscillator circuits, and buffer functions.
Key Features
- Logic Type: Inverter with open-drain output
- Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels
- High-Speed Performance: Typical tpd of 8ns at VCC = 5V
- Power Consumption: Low power dissipation with ICC of 1μA (max) at 25°C
- Operating Temperature Range: -40°C to +125°C
- Packaging: Available in a TSSOP5 (SOT353) package, ideal for space-constrained applications
Applications
The 74AHCT1G06GW is a general-purpose logic component that can be used in a wide range of electronic circuits. Its open-drain output makes it particularly suitable for wired-AND logic functions and interfacing with other logic families. It can also be used in:
- Level shifting circuits
- Oscillator circuits
- Power-on reset circuits
- Buffer circuits
Reliability and Quality
NXP Semiconductors is known for its commitment to quality and reliability. The 74AHCT1G06GW is manufactured using a robust silicon-gate CMOS process, ensuring high performance and stability over its entire operating range. It meets or exceeds the stringent requirements of the JEDEC standard, guaranteeing a reliable solution for your circuit designs.
Environmental Compliance
The 74AHCT1G06GW is compliant with the EU's RoHS directive, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is environmentally friendly and suitable for use in electronic equipment that demands high safety and ecological standards.
With its combination of advanced features, versatile applications, and NXP's assurance of quality, the 74AHCT1G06GW is an excellent choice for designers looking to incorporate a reliable inverter with an open-drain output into their electronic systems.