EN
  • EN
  • DE

TJA1051T,112

Part No TJA1051T,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TJA105
Other Names 935285281112,2156-TJA1051T,112,568-13275,TJA1051T,112,NXPNXPTJA1051T,112
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261580-TJA1051T,112
Ultra Librarian 3D Model Ultra Librarian TJA1051T,112 CAD Model

Description

Product Overview: TJA1051T,112

The TJA1051T,112 is a high-speed CAN transceiver designed by NXP Semiconductors, which offers a compelling solution for networking applications within the automotive industry. This robust transceiver is part of the Mantis family and provides an interface between the Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. Engineered with leading-edge technology, it is well-suited for use in automotive control systems, sensor applications, and industrial automation tasks.

Key Features

  • High-Speed CAN Performance: The device supports the ISO 11898-2:2016 standard and is capable of speeds up to 1 Mbps, ensuring swift and reliable communication across the network.
  • Improved Electromagnetic Compatibility (EMC): With its optimized design, the TJA1051T,112 provides excellent EMC performance, which is critical in the harsh electrical environments found in automotive applications.
  • Low Power Consumption: The transceiver features a low-power mode that significantly reduces current draw when the network is idle or in standby, contributing to energy efficiency.
  • Bus-Pin Protection: Enhanced protection against transients on the bus pins ensures the device's resilience against the challenging conditions encountered in automotive contexts.
  • Automatic Thermal Shutdown: An integrated thermal protection mechanism prevents the device from overheating, thus safeguarding the system's integrity.

Applications

  • Automotive networks
  • Industrial control systems
  • Heavy machinery
  • Marine electronics

Product Specifications

The TJA1051T,112 comes in an 8-pin SOIC package, which is widely accepted in the industry for its compact size and ease of integration. This transceiver is characterized by its 4.5V to 5.5V supply voltage range, making it compatible with standard automotive power systems. The device is also compliant with the stringent AEC-Q100 standards, which certifies its reliability for automotive applications.

In summary, the NXP TJA1051T,112 CAN transceiver is a high-performance, reliable solution that meets the demands of modern automotive and industrial network systems. Its advanced features and robust design make it an essential component for developers looking to implement efficient and durable CAN-based communication networks.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5070 $58.3050
245+ $0.4747 $116.3015
380+ $0.4574 $173.8120
545+ $0.4250 $231.6250
710+ $0.4089 $290.3190
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,110 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess