EN
  • EN
  • DE

TJA1044GT/3Z

Part No TJA1044GT/3Z
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver Half CANbus 8-SO
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TJA1044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-TJA1044GT/3ZTR, 568-TJA1044GT/3ZDKR, 935308744431, 568-TJA1044GT/3ZCT, TJA1044GT/3Z-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899658-TJA1044GT/3Z
Ultra Librarian 3D Model Ultra Librarian TJA1044GT/3Z CAD Model

Description

The NXP TJA1044GT/3Z is a high-performance CAN (Controller Area Network) transceiver belonging to the Mantis family, offering a feature-rich communication interface for automotive and industrial applications. This device provides a robust connection between the CAN protocol controller and the physical two-wire CAN bus designed to meet the ISO11898-2:2003 High-speed CAN (HS-CAN) specification.

Key Features

  • High Electromagnetic Compatibility (EMC): With its excellent EMC performance, the TJA1044GT/3Z ensures reliable communication in electrically noisy environments, making it ideal for automotive networks.
  • Low Power Consumption: The device features a very low current Standby mode with bus wake-up capability, which is essential for power-sensitive applications.
  • Improved Functional Safety: It comes with several fail-safe features such as undervoltage detection, overtemperature protection, and a CAN bus output short-circuit to supply voltage or ground.
  • Wide Operating Voltage Range: The transceiver operates over a wide voltage range of 4.5V to 5.5V, accommodating various supply conditions.
  • High-Speed CAN Interface: The TJA1044GT/3Z supports CAN protocols up to 1 Mbit/s, making it suitable for high-speed data transmission requirements.

Applications

The TJA1044GT/3Z is designed for use in a variety of applications, including:

  • Automotive networks, such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems requiring robust and reliable CAN communication.
  • Heavy machinery and commercial vehicle CAN networks.

Package and Quality

This transceiver is available in an 8-pin SOIC package, which is suitable for standard assembly processes and is recognized for its reliability in various temperature and operational environments. The TJA1044GT/3Z is also AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive applications.

Conclusion

In summary, the NXP TJA1044GT/3Z is a versatile, high-speed CAN transceiver that delivers reliable performance for critical communication tasks in both automotive and industrial settings. With its advanced features and robust design, it is an excellent choice for designers looking to implement a dependable CAN interface in their systems.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3711 $50.0985
330+ $0.3045 $100.4850
510+ $0.2950 $150.4500
705+ $0.2855 $201.2775
910+ $0.2759 $251.0690
1,215+ $0.2474 $300.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess