EN
  • EN
  • DE

TJA1042T/3,118

Part No TJA1042T/3,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1042
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case SOIC-8
Data Rate 5 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 45 mA
ESD Protection 8 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Interface Type Can
Operating Supply Voltage 4.5 V to 5.5 V
Product Type CAN Interface IC
Propagation Delay Time 90 ns
Protocol Supported CAN
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1042T/3,118 CAD Model

Description

The NXP TJA1042T/3,118 represents a high-speed CAN (Controller Area Network) transceiver that stands as a critical interface between the CAN protocol controller and the physical two-wire CAN bus. Designed to operate at speeds of up to 1 Mbps, this transceiver is a part of NXP's high-performance TJA1042 series, which is known for its reliability and efficiency in automotive and industrial communication networks.

Key Features

  • High-Speed CAN Interface: Supports ISO 11898-2 and ISO 11898-5 standards for data rates up to 1 Mbps.
  • Low Power Mode: Features a very low-current standby mode with remote wake-up capability via the CAN bus, which is ideal for power-sensitive applications.
  • Robustness: The device offers excellent ElectroMagnetic Compatibility (EMC) performance, including ESD protection, and is designed to withstand the harsh conditions of automotive environments.
  • Fail-Safe Features: Includes fail-safe features such as a permanent dominant detection on the TXD input and an automatic thermal shutdown to protect against system failures.
  • VIO Pin: The VIO pin supplies the microcontroller interface levels, allowing for direct interfacing with 3.3V or 5V microcontrollers.

Applications

The TJA1042T/3,118 is suitable for a wide range of CAN-based applications, particularly in the automotive sector, such as:

  • Powertrain systems
  • Chassis control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Gateways and car infotainment systems

Additionally, its robustness and high-speed capabilities make it a preferred choice for industrial automation systems, medical equipment, and other applications requiring reliable communication under stringent conditions.

Package Information

The TJA1042T/3,118 comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with established PCB assembly processes. Its compact form factor and standardized packaging allow for flexible design options in space-constrained applications.

With its advanced features and proven performance, the NXP TJA1042T/3,118 is an essential component for developers looking to implement CAN communication in their next project.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0042 $50.2100
125+ $0.8239 $102.9875
190+ $0.7982 $151.6580
260+ $0.7724 $200.8240
335+ $0.7467 $250.1445
450+ $0.6695 $301.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess