EN
  • EN
  • DE

TPS54372EVM-215

Part No TPS54372EVM-215
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54372 / TPS54372 DC to DC Converter and Switching Regulator Chip 1.75VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.25V
Output Current 3A
Voltage - Input 3 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54372
Win Source Part Number 797976-TPS54372EVM-215
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54372
Introduction Date July 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54372EVM-215 CAD Model

Description

Product Overview: TPS54372EVM-215 Evaluation Module

The TPS54372EVM-215 is a fully assembled and tested circuit for evaluating the TPS54372, a highly efficient, synchronous buck converter from Texas Instruments. This evaluation module (EVM) is designed to help both novice and experienced engineers to quickly assess the performance of the TPS54372 buck converter and to facilitate the design-in process.

Key Features

  • Input Voltage Range: The EVM operates over a wide input voltage range from 3.3V to 6V, making it suitable for a variety of applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.891V to 85% of the input voltage, allowing for flexibility in the design of power supply systems.
  • High Efficiency: The TPS54372 is optimized for high efficiency, which is critical for reducing heat and improving system reliability.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification enhances efficiency by reducing diode losses.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the circuit under extreme operating conditions.
  • Current Limit Protection: The device also features overcurrent protection, safeguarding the power supply and the load from damage due to excessive current.

Applications

The TPS54372EVM-215 is suitable for a broad range of applications, including:

  • Point of Load (POL) power supplies
  • Distributed power systems
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial and automotive applications

Design and Layout Considerations

With its compact design, the TPS54372EVM-215 offers an excellent reference for the final application's PCB layout, minimizing parasitic inductances and capacitances to achieve stable and efficient operation. The EVM also provides convenient test points for probing and evaluation of the TPS54372's performance.

Additional Resources

For further information and support, designers can access detailed datasheets, application notes, and Texas Instruments' extensive online technical resources to expedite the design process and implementation of the TPS54372 in their projects.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess