EN
  • EN
  • DE

TJA1041T/N,112

Part No TJA1041T/N,112
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 14BIT 27V 14-SOIC / CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 796815-TJA1041T/N,112
Popularity Medium
Supply and Demand Status Balance
Family Name TJA1041
Introduction Date December 23, 2002
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TJA1041T/N,112 CAD Model

Description

Product Overview: TJA1041T/N,112

The TJA1041T/N,112 is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This transceiver serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, suitable for automotive applications and industrial automation systems.

Key Features

  • High-Speed CAN Interface: Supports the ISO 11898 standard for high-speed (up to 1 Mbit/s) data communication in automotive networking.
  • Improved Electromagnetic Compatibility (EMC): With features such as differential receiver with wide common-mode range and an integrated slope control to minimize EMC emissions, the TJA1041T/N,112 ensures reliable operation in electrically noisy environments.
  • Low Power Consumption: The device has a very low current standby mode with bus wake-up capability, making it ideal for power-sensitive applications.
  • Bus Fault Protection: Features robust protection against transients, overvoltage, and loss of ground, safeguarding the transceiver and other network components from damage.
  • Thermal Protection: Incorporates an automatic thermal shutdown feature to protect against excessive power dissipation.

Applications

The TJA1041T/N,112 is designed for use in a wide range of applications that require robust communication with high immunity against disturbances:

  • Automotive networks (e.g., powertrain, chassis control, body control).
  • Industrial automation systems.
  • Building automation.
  • Medical equipment.

Product Details

The device is housed in a compact 14-pin SO package, making it easy to integrate into various designs. The TJA1041T/N,112 operates over a wide temperature range from -40°C to +125°C, ensuring performance in harsh conditions. It also complies with the stringent automotive quality standards for reliability and longevity.

With its advanced features and robust design, the TJA1041T/N,112 from NXP is a reliable choice for designers looking to implement a high-speed CAN network with confidence in performance and durability.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess