EN
  • EN
  • DE

TJA1029T/20/1J

Part No TJA1029T/20/1J
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000964-TJA1029T/20/1J
Win Source Part Number Cross
Manufacturer TJA1029T/20/1J NXP USA Inc.
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR)
Type Transceiver
Voltage - Supply 5V ~ 18V
Operating Temperature -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Ultra Librarian 3D Model Ultra Librarian TJA1029T/20/1J CAD Model

Description

NXP TJA1029T/20/1J LIN Transceiver

The NXP TJA1029T/20/1J is a high-performance LIN (Local Interconnect Network) transceiver designed to provide seamless and reliable communication in automotive and industrial applications. As part of NXP's reputable line of networking solutions, this transceiver stands out for its robustness, low power consumption, and advanced features tailored for modern control systems.

Key Features

  • Compliance with LIN Standards: Fully compatible with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602, the TJA1029T/20/1J ensures interoperability with a wide range of LIN networks.
  • Low Power Mode: Equipped with a sleep mode feature that significantly reduces power consumption when the network is inactive, making it ideal for battery-operated systems.
  • Enhanced ESD Protection: The device includes integrated protection against electrostatic discharge, ensuring robust performance in harsh electrical environments.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, this transceiver minimizes electromagnetic interference, a critical aspect for automotive electronics.
  • Wake-up Functionality: The TJA1029T/20/1J supports wake-up via the LIN bus, enabling devices to be roused from low power mode by network activity.
  • Thermal Protection: An integrated thermal protection circuit prevents the device from overheating, enhancing its reliability and lifespan.

Applications

The NXP TJA1029T/20/1J is optimized for use in a variety of applications where a reliable LIN interface is required. This includes, but is not limited to:

  • Automotive control systems such as mirrors, doors, and seats
  • Industrial automation systems
  • Sensor networks
  • Building automation

Technical Specifications

The TJA1029T/20/1J transceiver operates over a wide supply voltage range and is available in a small-footprint SO8 package. With its integrated slope control to limit RFI emissions and a bus pin that's protected against transients, this transceiver is designed to perform reliably in challenging conditions. The device also supports a baud rate up to 20 kBaud, making it suitable for a range of communication speeds.

In summary, the NXP TJA1029T/20/1J is a versatile and robust LIN transceiver that offers a blend of performance, power efficiency, and protection features, making it an excellent choice for designers and engineers working on advanced LIN-based systems.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5340 $50.7300
230+ $0.4381 $100.7630
355+ $0.4244 $150.6620
490+ $0.4107 $201.2430
630+ $0.3971 $250.1730
845+ $0.3560 $300.8200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess