EN
  • EN
  • DE

TJA1028T/3V3/20

Part No TJA1028T/3V3/20
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840284-TJA1028T/3V3/20
Ultra Librarian 3D Model Ultra Librarian TJA1028T/3V3/20 CAD Model

Description

Introducing the TJA1028T/3V3/20 LIN Transceiver from NXP

The TJA1028T/3V3/20 is a robust LIN transceiver from NXP Semiconductors, designed to interface the Local Interconnect Network (LIN) protocol controller with the physical interconnect medium. This transceiver is a key component for automotive and industrial applications where a low-power and reliable communication bus is critical. The TJA1028T/3V3/20 is part of NXP's leading-edge TJA1028 series, known for its high performance and reliability.

Key Features

  • Supply Voltage: The device operates at a 3.3V supply voltage, making it suitable for systems with lower power supply requirements.
  • Compatibility: It is fully compatible with the ISO 17987-4 standard and LIN specification package 2.2A, ensuring seamless integration with existing LIN networks.
  • Low Power Mode: The TJA1028T/3V3/20 features an exceptional low-power mode which significantly reduces the current consumption when the LIN bus is inactive.
  • Wake-up Functionality: It includes wake-up capability via the LIN bus, enabling remote wake-up of modules to ensure efficient power management.
  • Protection: The device is equipped with robust protection features against transients, overtemperature, and short circuits, enhancing its durability and reliability in harsh environments.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it can withstand extreme conditions, making it ideal for automotive under-the-hood applications.

Applications

The TJA1028T/3V3/20 is primarily used in automotive systems for communication between various microcontrollers and sensors. It is perfect for applications such as:

  • Body control modules
  • Rain and light sensors
  • Window lift and mirror adjustment systems
  • Seat control modules

Additionally, its robust design makes it suitable for industrial automation systems where a dependable communication bus is necessary.

Technical Specifications

For detailed technical specifications, the TJA1028T/3V3/20 datasheet provides in-depth information on the electrical characteristics, pin configurations, and operational guidance for this LIN transceiver. Designers and engineers can refer to the datasheet to ensure proper implementation and to take full advantage of the device's features for their specific applications.

With the TJA1028T/3V3/20, NXP continues to deliver high-quality and efficient solutions for communication protocols in the automotive and industrial sectors.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess