The NXP TJA1027T/20/1J is a high-performance LIN (Local Interconnect Network) transceiver designed to provide reliable data communication in automotive and industrial applications. This transceiver is compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring broad compatibility with a variety of LIN networks.
Key Features
- High Integration: The TJA1027T/20/1J integrates a LIN transceiver with a voltage regulator, making it an ideal solution for space-constrained applications.
- Low Power Consumption: Equipped with a sleep mode, this transceiver draws minimal current (typically 10 μA) when inactive, helping to reduce overall power consumption in the system.
- Robust Bus Protection: The device boasts excellent ESD protection and is designed to withstand the harsh electrical environments commonly found in automotive applications.
- Wake-up Functionality: It features local and remote wake-up capabilities, allowing for flexible power management and the ability to wake the network upon request.
Applications
The TJA1027T/20/1J is primarily used in automotive networks for connecting various sensors and actuators to the main controller. It is suitable for a range of applications including:
- Body control modules
- Rain and light sensors
- Door modules
- Seat control
- HVAC systems
Technical Specifications
- Supply Voltage Range: 5.5 V to 27 V
- Operating Temperature: -40°C to +125°C
- Package: SO8
- Interface: LIN bus interface compliant with LIN 2.x and SAE J2602
The NXP TJA1027T/20/1J LIN transceiver is a robust and versatile solution for networking within vehicles and other demanding environments. With its combination of features, it provides a reliable and efficient communication link for various electronic control units (ECUs).