EN
  • EN
  • DE

TPS3813L30DBVTG4

Part No TPS3813L30DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V SUPPLY MONITOR SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1111741-TPS3813L30DBVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3813L30DBVTG4 CAD Model

Description

Product Overview: TPS3813L30DBVTG4 by Texas Instruments

The TPS3813L30DBVTG4 is a sophisticated supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safeguard against system failures due to unstable or incorrect voltages.

Key Features

  • Voltage Monitoring: The TPS3813L30DBVTG4 offers precise voltage monitoring at a threshold voltage of 3.0V, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: With a quiescent current of only 9 μA, this supervisory circuit is highly efficient, making it ideal for battery-operated and power-sensitive applications.
  • Reset Delay Time: It features a programmable delay time for the reset signal, allowing designers to customize the reset timing to match specific system requirements.
  • Manual Reset: An additional manual reset input provides the ability to trigger a system reset independently, offering greater control over the system's reset functionality.
  • Supply Voltage Range: The device supports a wide supply voltage range from 1.1V to 5.5V, accommodating a variety of power sources and system voltages.
  • Temperature Range: It operates over a wide temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Package and Quality

The TPS3813L30DBVTG4 comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality means that this product meets high manufacturing standards, ensuring durability and longevity in a range of environments.

Applications

With its robust feature set, the TPS3813L30DBVTG4 is suitable for a wide array of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA-based systems
  • Networking equipment such as routers and switches
  • Industrial and automotive systems
  • Medical equipment and healthcare devices

In summary, the TPS3813L30DBVTG4 by Texas Instruments is a high-performance, low-power supervisory circuit that provides critical monitoring and protection for electronic systems. Its versatility and reliability make it an excellent choice for designers looking to enhance system stability and safety.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7023 $51.7253
26+ $3.8583 $100.3158
41+ $3.7378 $153.2498
56+ $3.6172 $202.5632
72+ $3.4966 $251.7552
96+ $3.1349 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess