EN
  • EN
  • DE

TJA1021T/20

Part No TJA1021T/20
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description LIN 2.1/SAE J2602 transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1267623-TJA1021T/20
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1021T/20 CAD Model

Description

NXP TJA1021T/20 LIN Transceiver

The NXP TJA1021T/20 is a high-performance LIN (Local Interconnect Network) transceiver designed to provide a robust interface between a LIN master/slave controller and the physical bus in automotive and industrial applications. As part of NXP's leading-edge automotive networking products, the TJA1021T/20 is engineered to ensure reliable communication in the demanding vehicular environment.

Key Features

  • Compliance with LIN standards: The TJA1021T/20 is compliant with LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602. It also supports the latest LIN 3.0 specifications, making it a versatile choice for current and future designs.
  • Sleep and wake-up functionality: To minimize current consumption, the device features a very low-power sleep mode with a remote wake-up capability, which is essential for battery-operated systems.
  • Excellent EMC performance: The transceiver boasts superior electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, ensuring operation in electrically noisy environments typical of automotive applications.
  • High temperature range: With an operating temperature range of -40°C to +125°C, the TJA1021T/20 is designed to withstand the extreme conditions found in automotive applications.

Applications

The TJA1021T/20 is ideal for a variety of automotive applications including, but not limited to:

  • Body control modules
  • Door modules
  • Climate control
  • Seat control
  • Sunroof control

It is also suitable for industrial applications where a robust serial communication bus is required.

Technical Specifications

  • Supply voltage range: 5.5 V to 27 V
  • Bus fault protection: Up to 40 V against short-circuits, loss of ground and battery connection
  • Package: The TJA1021T/20 is offered in an SO8 package, providing a compact solution for space-constrained applications.

With its advanced features and compliance with the latest standards, the NXP TJA1021T/20 LIN transceiver is a reliable and efficient solution for data communication in vehicles and industrial automation systems.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Nordic Semiconductors
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess