EN
  • EN
  • DE

TJA1021T/20/C,118

Part No TJA1021T/20/C,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN 2.1/SAE J2602 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 175mV
Supply Voltage - Operating 5.5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 113251-TJA1021T/20/C,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJA1021T/20/C,118 CAD Model

Description

Product Overview: TJA1021T/20/C,118

The TJA1021T/20/C,118 is a high-performance LIN (Local Interconnect Network) transceiver designed by NXP Semiconductors, a leader in the automotive and secure connectivity solutions. This transceiver is specifically tailored to meet the stringent requirements of in-vehicle networking applications, providing a robust communication interface for automotive electronics.

Key Features

  • Interface Compliance: The TJA1021T/20/C,118 is fully compliant with the LIN 2.0, LIN 2.1, LIN 2.2, LIN 2.2A, and SAE J2602 standards, ensuring interoperability with other LIN devices and systems.
  • Enhanced ESD Protection: It features excellent Electrostatic Discharge (ESD) protection exceeding ±6 kV on the LIN bus pin, which minimizes the risk of damage due to static discharges.
  • Low Power Consumption: The device offers a very low current consumption in sleep mode, which is critical for battery-operated systems and helps to reduce overall power consumption in automotive networks.
  • Wake-up Functionality: It has a wake-up capability via the LIN bus or a dedicated wake-up pin, allowing for increased system efficiency by waking up only when necessary.
  • Thermal Protection: The transceiver includes an integrated thermal shutdown feature to protect it from overheating, ensuring reliable operation under varying environmental conditions.

Applications

The TJA1021T/20/C,118 is ideal for a wide range of automotive applications, including but not limited to:

  • Body control modules
  • Door modules
  • Seat Control
  • Climate control
  • Sunroof controls
  • Sensor interfaces

Quality and Reliability

NXP's commitment to quality is evident in the TJA1021T/20/C,118, which is manufactured to the highest industry standards. The device is designed to withstand the harsh conditions typically found in automotive environments, ensuring long-term reliability and performance.

Package and Supply

The TJA1021T/20/C,118 comes in an industry-standard SO8 package, which is suitable for wave and reflow soldering processes. It operates over a wide supply voltage range and is available in a lead (Pb)-free version, catering to environmentally conscious applications and regulations.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6223 $52.8955
200+ $0.5106 $102.1200
305+ $0.4947 $150.8835
420+ $0.4787 $201.0540
545+ $0.4627 $252.1715
725+ $0.4149 $300.8025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,444 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess