EN
  • EN
  • DE

TFA9890UKN1Z

Part No TFA9890UKN1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 2-CH Stereo 4.6W Class-D 49-Pin WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 49
RoHS Compliant
Win Source Part Number 1099123-TFA9890UKN1Z
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9890UKN1Z CAD Model

Description

The NXP TFA9890UKN1Z is a state-of-the-art audio amplifier that brings exceptional sound quality to a wide array of consumer electronics. Leveraging NXP's innovative technology, this compact yet powerful audio solution is designed to enhance the audio performance of mobile phones, tablets, portable speakers, and other multimedia devices.

Key Features

  • High Efficiency: The TFA9890UKN1Z utilizes NXP's proprietary algorithms to deliver high-quality audio output while maintaining energy efficiency, making it ideal for battery-powered devices.
  • Advanced Sound Processing: This amplifier is equipped with sophisticated sound processing capabilities, including dynamic range compression and advanced bass management, to ensure a rich and balanced audio experience.
  • Speaker Protection: With its integrated speaker protection circuits, the TFA9890UKN1Z ensures that the connected speakers are safe from damage at high volume levels, extending the lifespan of the device.
  • Multi-band Dynamics: The device supports multi-band dynamics to enhance audio clarity and detail across different frequencies, providing a more immersive listening experience.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications without compromising on audio performance.

Technical Specifications

  • Output Power: Configurable based on speaker load
  • Audio Input: Digital I2S interface
  • Supply Voltage: Typically 3.6V
  • Efficiency: Optimized for low power consumption
  • Package: HVQFN

The NXP TFA9890UKN1Z represents a perfect blend of performance, efficiency, and compactness, making it an ideal choice for manufacturers looking to deliver superior audio experiences in their products. With its robust feature set and NXP's commitment to quality, this audio amplifier is set to redefine expectations for sound output in portable devices.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess