EN
  • EN
  • DE

TFA9872CUK/N1Z

Part No TFA9872CUK/N1Z
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 5.1W 42WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 42-WLSCP (3.13x2.46)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 42-UFBGA, WLCSP
Case / Package 42-WLSCP (3.13x2.46)
Family Name TFA9872
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899505-TFA9872CUK/N1Z
Ultra Librarian 3D Model Ultra Librarian TFA9872CUK/N1Z CAD Model

Description

The NXP TFA9872CUK/N1Z is a high-efficiency, digital input audio amplifier that is part of NXP's advanced sound solutions. This innovative component is designed to deliver exceptional audio quality with low power consumption, making it an ideal choice for portable and compact audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TFA9872CUK/N1Z operates as a Class-D amplifier, ensuring high power efficiency and reduced heat dissipation, which is crucial for battery-powered devices.
  • Integrated DSP: It comes with an integrated Digital Signal Processor (DSP) that allows for advanced audio processing and optimization, providing users with a superior listening experience.
  • Multi-Channel Input: This amplifier supports I2S and TDM digital audio inputs, giving designers flexibility in audio source selection and system integration.
  • Power Management: With built-in power management features, the TFA9872CUK/N1Z is capable of delivering high performance while maintaining low quiescent power consumption.
  • Dynamic Range Compression: The dynamic range compression feature helps in maintaining consistent audio levels and preventing distortion at high volumes.

Applications

The versatility of the TFA9872CUK/N1Z makes it suitable for a wide array of applications, including:

  • Wireless Speakers
  • Smartphones and Tablets
  • Portable Media Players
  • Home Audio Systems
  • TV Soundbars

Technical Specifications

Some of the technical specifications of the NXP TFA9872CUK/N1Z include:

  • Supply Voltage: 3.6 V typical
  • Output Power: Up to 3.2 W (RMS) into a 4 Ω load at 5 V
  • THD+N: Less than 1% at 1 W output power
  • SNR: 90 dB
  • Package: HVQFN

The TFA9872CUK/N1Z is not only powerful but also user-friendly, with features such as clip avoidance and a start-up sequence that can be customized through software. For designers and audio enthusiasts looking for a compact, high-performance audio amplification solution, the NXP TFA9872CUK/N1Z offers an excellent balance of power, efficiency, and audio fidelity.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess