EN
  • EN
  • DE

TEF7016HN/V101,518

Part No TEF7016HN/V101,518
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Tuners Radio 108MHz 32-Pin HVQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Frequency 108 MHz
Maximum Operating Temperature 85 °C
Max Supply Current 110 mA
Min Operating Temperature -40 °C
Number of Pins 32
Operating Supply Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 970345-TEF7016HN/V101,518
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF7016HN/V101,518 CAD Model

Description

The TEF7016HN/V101,518 is a cutting-edge automotive tuner IC developed by NXP Semiconductors, a leader in the automotive and secure connectivity solutions industry. This high-performance product is designed to meet the rigorous demands of in-car entertainment and communication systems, providing exceptional reception quality and robustness under a wide range of operating conditions.

Key Features

  • Advanced Radio Tuner: The TEF7016HN/V101,518 is equipped with a state-of-the-art radio tuner that supports AM, FM, and various digital broadcasting standards, ensuring compatibility with global radio infrastructure.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the bill of materials and simplifying the design of the radio system. It includes a low-noise amplifier, a programmable RF front end, and an advanced digital processing unit.
  • Superior Performance: Designed to deliver high sensitivity and selectivity, the TEF7016HN/V101,518 provides excellent reception even in challenging signal conditions, ensuring a clear and uninterrupted listening experience.
  • Signal Processing: The IC features sophisticated signal processing capabilities, including noise blanking, multipath detection, and correction, which contribute to its superior performance.
  • Compact Design: Its small form factor is ideal for space-constrained automotive applications, allowing for more flexible design options.

Applications

The TEF7016HN/V101,518 is designed primarily for use in automotive environments. It is suitable for a wide range of applications, including:

  • Car radios and infotainment systems
  • Telematics systems requiring radio data system (RDS) functionality
  • Navigation systems with integrated traffic information

Reliability and Quality

NXP Semiconductors is committed to delivering products with the highest standards of quality and reliability. The TEF7016HN/V101,518 undergoes rigorous testing and validation to ensure it meets the stringent requirements of the automotive industry. With its robust design and advanced features, this IC is an ideal choice for manufacturers looking to enhance the in-car audio and communication experience.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,021 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess