Products specifications

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216495-TEF6700H/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6700H/V1 CAD Model

Description

TEF6700H/V1 Product Overview

The TEF6700H/V1 is a cutting-edge car radio integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive electronics. This highly integrated solution is designed to meet the demanding requirements of modern car infotainment systems, offering superior radio performance and a wide array of features to enhance the in-car audio experience.

Key Features

  • High-Performance Tuner: The TEF6700H/V1 boasts an advanced digital signal processing (DSP) based tuner that ensures exceptional reception quality even in challenging signal conditions. It supports AM, FM, and various digital radio standards, providing a versatile platform for global radio applications.
  • Integrated Audio Processing: With its integrated audio processing capabilities, the TEF6700H/V1 delivers crisp and clear sound. Features such as noise blanking, multipath suppression, and stereo decoding are built-in, enhancing the listening experience.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes energy usage, making it ideal for battery-operated vehicles and contributing to longer battery life.
  • Compact Design: The small form factor of the TEF6700H/V1 enables sleek and compact infotainment system designs, allowing for more creative and space-saving installations within vehicles.
  • Connectivity: This IC includes I²C-bus and SPI-bus control interfaces, ensuring easy integration with other components and systems within the vehicle's infotainment ecosystem.

Applications

The TEF6700H/V1 is ideal for a range of automotive applications including standard car radios, connected car systems, and high-end infotainment units. Its robustness and adaptability make it suitable for both entry-level and premium vehicle segments.

Technical Specifications

Some of the technical specifications of the TEF6700H/V1 include support for FM phase diversity, a wide supply voltage range, and a fully integrated VCO (Voltage-Controlled Oscillator) and PLL (Phase-Locked Loop) synthesizer. The device also features advanced diagnostics and protection features, ensuring reliable operation under various conditions.

Conclusion

The TEF6700H/V1 from NXP Semiconductors represents a leap forward in automotive radio technology. Its combination of performance, integration, and efficiency makes it an excellent choice for manufacturers looking to enhance the audio and connectivity capabilities of their next-generation vehicles.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.7356
ECAD model for BM78SPPS5NC2-0002AA
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.3910
ECAD model for BGM11S22F256GA-V2R
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.2825
ECAD model for BGM11S12F256GA-V2R
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
Cypress Semiconductor Corp
Bluetooth v3.0 + EDR SMART SOC Class I/Class II/Class III IoT 3Mbps Tray
Lowest to $11.2403
ECAD model for BCM20733A3KFB1G
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention