EN
  • EN
  • DE

TEF6646HWV101S3K

Part No TEF6646HWV101S3K
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099073-TEF6646HWV101S3K
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6646HWV101S3K CAD Model

Description

TEF6646HWV101S3K - NXP's Ultimate Car Radio Solution

The TEF6646HWV101S3K is a state-of-the-art car radio integrated circuit brought to you by NXP Semiconductors, a leader in automotive electronics. This product is designed to elevate the in-car audio experience, offering exceptional reception quality and advanced signal processing in a single, compact package.

Key Features

  • High-Performance Tuner: At the heart of the TEF6646HWV101S3K is a high-performance tuner capable of delivering crystal-clear audio. It supports AM, FM, and weather band frequencies, ensuring comprehensive coverage for all your listening needs.
  • Advanced Signal Processing: The device boasts sophisticated signal processing algorithms that provide noise suppression, multipath reduction, and improved reception under challenging conditions.
  • Integrated DSP: An integrated digital signal processor (DSP) allows for customizable sound enhancement and audio shaping, enabling manufacturers to tailor the listening experience to specific vehicle acoustics.
  • Low Power Consumption: Designed with efficiency in mind, the TEF6646HWV101S3K maintains low power consumption, making it ideal for use in a wide range of automotive applications.
  • Easy Integration: The compact form factor and minimal external component requirements facilitate easy integration into automotive infotainment systems.

Applications

The TEF6646HWV101S3K is perfect for automotive manufacturers seeking to incorporate a high-quality radio solution into their vehicles. It is suitable for a variety of applications, including:

  • Standard car radios
  • Advanced infotainment systems
  • Telematics devices
  • Aftermarket car audio products

Reliability and Support

NXP is committed to delivering reliable and high-performing products. The TEF6646HWV101S3K is backed by NXP's extensive support network and rigorous quality assurance, ensuring that automotive manufacturers can build their products with confidence.

Whether you're an automotive OEM, an infotainment system designer, or an aftermarket product developer, the TEF6646HWV101S3K provides the perfect blend of performance, integration ease, and quality for your next-generation car radio systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess