EN
  • EN
  • DE

TEF6638HW/V105,518

Part No TEF6638HW/V105,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number TEF663
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796671-TEF6638HW/V105,518
Ultra Librarian 3D Model Ultra Librarian TEF6638HW/V105,518 CAD Model

Description

The TEF6638HW/V105,518 is a state-of-the-art car radio and audio system integrated circuit (IC) developed by NXP Semiconductors, a leader in automotive electronics. This advanced audio IC is designed to deliver superior sound quality and robust performance for automotive infotainment systems, offering an immersive audio experience for drivers and passengers alike.

Key Features:

  • High-Quality Audio Processing: The TEF6638HW/V105,518 is equipped with sophisticated audio processing capabilities that ensure crystal-clear sound reproduction. It supports advanced noise reduction and echo cancellation techniques to provide a pristine audio environment within the vehicle.
  • Multiple Input Sources: This IC is capable of handling various input sources, including AM/FM radio, digital radio, and external inputs such as USB and AUX, allowing users to enjoy a wide range of audio content.
  • Integrated DSP: With an integrated Digital Signal Processor (DSP), the TEF6638HW/V105,518 offers customizable sound enhancement features, such as equalization, dynamic range control, and spatial sound processing.
  • Connectivity: The IC includes support for seamless connectivity with external devices, facilitating the integration of smartphones and other multimedia devices into the car's audio system.
  • Robust Design: Designed to withstand the harsh conditions of the automotive environment, the TEF6638HW/V105,518 is built to be reliable and durable, ensuring consistent performance over the lifetime of the vehicle.

Applications:

The TEF6638HW/V105,518 is ideal for a variety of automotive applications, including:

  • Standard and high-end car radios
  • Integrated infotainment systems
  • Audio amplifiers with signal processing
  • Navigation systems with voice prompts

Technical Specifications:

For detailed technical specifications, please refer to the TEF6638HW/V105,518 datasheet provided by NXP Semiconductors. The datasheet includes information on the electrical characteristics, pin configurations, package details, and application guidelines necessary for successful implementation of this IC in automotive audio systems.

You May Also Be Interested in

U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,367 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess