EN
  • EN
  • DE

TEF6635HW/V103,518

Part No TEF6635HW/V103,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC DGTL CHIP AUTO RADIO 100HTQFP / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Base Product Number TEF663
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523741-TEF6635HW/V103,518
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V103,518 CAD Model

Description

The TEF6635HW/V103,518 is a state-of-the-art car radio integrated circuit (IC) developed by NXP, a leader in secure connectivity solutions for embedded applications. This IC is specifically designed to meet the rigorous demands of modern automotive infotainment systems, providing exceptional performance and reliability.

The TEF6635HW/V103,518 is part of NXP's renowned TEF66xx family of car radio tuner ICs, which are known for their high sensitivity and selectivity. These ICs are engineered to deliver high-quality audio reception even in challenging signal conditions, ensuring a seamless listening experience for drivers and passengers.

Key Features:

  • Advanced Tuner Performance: Equipped with NXP's cutting-edge radio processing technology, the TEF6635HW/V103,518 offers superior reception, noise suppression, and multi-path fading mitigation.
  • Integrated Signal Processing: This IC includes integrated audio signal processing, allowing for a streamlined design with fewer external components, which can help reduce overall system costs.
  • Flexible Interface: The TEF6635HW/V103,518 supports both digital and analog outputs, making it compatible with a wide range of audio processing units and decoders.
  • Robust Design: Built to withstand the harsh conditions of the automotive environment, the IC features protection against overvoltage, short circuits, and temperature extremes.

Applications:

The TEF6635HW/V103,518 is ideally suited for integration into advanced car radio systems, offering support for AM, FM, and digital radio. Its robust design and superior performance make it an excellent choice for:

  • Automotive infotainment systems
  • Car radios and audio receivers
  • Navigation systems with integrated audio
  • Telematics and vehicle communication systems

With the TEF6635HW/V103,518, NXP continues to drive innovation in automotive infotainment technology, delivering products that enhance the in-car audio experience while ensuring reliability and compliance with automotive industry standards.

You May Also Be Interested in

Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 48LQFP / IC RF TxRx + MCU 802.15.4 169MHz, 426MHz ~ 470MHz, 863MHz ~ 960MHz 48-LQFP
Lowest to $71.1112
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6507 $70.6028
8+ $14.4825 $115.8600
13+ $14.0298 $182.3874
18+ $13.5770 $244.3860
22+ $13.1254 $288.7588
30+ $11.7671 $353.0130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess