EN
  • EN
  • DE

TEF6614T/S4

Part No TEF6614T/S4
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216493-TEF6614T/S4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6614T/S4 CAD Model

Description

Introducing the NXP TEF6614T/S4 Car Radio Tuner

Experience unparalleled sound quality in your vehicle with the NXP TEF6614T/S4, a state-of-the-art car radio tuner designed to enhance your audio experience. This advanced tuner integrates seamlessly into automotive sound systems, providing crystal-clear radio reception and a host of features that make it an essential component for any premium car audio setup.

Robust Reception and Advanced Features

The TEF6614T/S4 boasts an exceptional FM/AM reception capability, ensuring that you can enjoy your favorite radio stations without interference, even in areas with weak signal strength. The tuner's sophisticated algorithms help to minimize noise and distortion, delivering crisp, clean audio that can rival even the best home sound systems.

With support for Radio Data System (RDS) and Extended Radio Data System (eRDS), the TEF6614T/S4 provides additional information such as station identification and song titles, enriching your listening experience. The tuner also includes advanced features like automatic frequency control (AFC) and automatic gain control (AGC), which work together to maintain consistent sound quality regardless of signal variations.

Seamless Integration and User-Friendly Interface

Designed with ease of use in mind, the NXP TEF6614T/S4 integrates smoothly with other components in your car's audio system. Its compact size and flexible interface options make it an ideal choice for automotive manufacturers looking to offer their customers the best in-car audio experience.

The user interface is intuitive, allowing drivers and passengers to easily search for stations, save presets, and adjust settings to tailor the audio output to their preferences. With its advanced search algorithms, the tuner can quickly scan the airwaves and lock onto stations with remarkable speed and accuracy.

Quality and Reliability

NXP is known for its commitment to quality and the TEF6614T/S4 is no exception. Built to withstand the harsh conditions of the automotive environment, this tuner is both durable and reliable. It's designed to deliver consistent performance over the long term, ensuring that your in-car audio experience remains top-notch for years to come.

Whether you're commuting to work, taking a road trip, or simply enjoying a drive around town, the NXP TEF6614T/S4 car radio tuner will transform your vehicle into a sanctuary of sound. Revel in the richness of music and clarity of broadcast with this cutting-edge tuner, a must-have for any audio enthusiast.

You May Also Be Interested in

Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess