EN
  • EN
  • DE

TEA5759HL/V1

Part No TEA5759HL/V1
Manufacturer NXP / Nexperia
Catalog RF Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Receivers
Manufacturer NXP
Win Source Part Number 216288-TEA5759HL/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5759HL/V1 CAD Model

Description

The TEA5759HL/V1, manufactured by NXP Semiconductors, is a cutting-edge integrated circuit designed for high-performance AM/FM radio systems. This sophisticated chip is engineered to provide exceptional sound quality and robust signal reception in a variety of radio applications, making it an ideal choice for automotive entertainment systems, high-fidelity home audio systems, and portable radio devices.

Key Features

  • Integrated AM/FM Tuner: The TEA5759HL/V1 comes with an integrated AM/FM tuner, capable of receiving and processing both AM and FM signals with high sensitivity and selectivity.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-operated portable devices without compromising performance.
  • High-Quality Audio Performance: The chip ensures high-quality audio output with minimal distortion, providing listeners with a clear and enjoyable audio experience.
  • Automatic Frequency Control (AFC): With AFC, the TEA5759HL/V1 offers improved tuning accuracy and station stability, ensuring consistent and reliable radio reception.
  • Flexible Signal Processing: The device allows for flexible signal processing, enabling manufacturers to tailor the radio system for optimal performance in different environments and applications.
  • Compact Design: Its compact design allows for integration into space-constrained applications, ensuring that it can be used in a wide range of products without requiring significant space.

Applications

The TEA5759HL/V1 is versatile and can be used in multiple applications such as:

  • Car audio systems
  • Home stereo systems
  • Portable radios
  • Boomboxes
  • Clock radios

Technical Specifications

  • Supply voltage range: 2.7 V to 5.5 V
  • AM tuning range: 520 kHz to 1710 kHz
  • FM tuning range: 87.5 MHz to 108 MHz
  • Package: QFP44 (Plastic Quad Flat Package)
  • Operating temperature range: -20°C to +70°C

The TEA5759HL/V1 from NXP Semiconductors represents a blend of high-quality audio performance, power efficiency, and design flexibility, making it a top choice for developers and manufacturers looking to create superior radio products.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess