EN
  • EN
  • DE

TEA1995T

Part No TEA1995T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip dual synchronous rectifier controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1723CN
Reference case SO-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750018-TEA1995T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1995T CAD Model

Description

TEA1995T Dual Synchronous Rectifier Controller by NXP Semiconductors

The TEA1995T from NXP Semiconductors is a cutting-edge synchronous rectifier (SR) controller designed for power supply systems that require high efficiency. The TEA1995T is particularly suited for use in flyback converters and is an integral component for applications ranging from smartphone chargers to notebook adapters.

With its innovative technology, the TEA1995T enhances the efficiency of the power conversion process by replacing the diode rectifier with a controlled MOSFET, thus significantly reducing the power dissipation. This is particularly beneficial in reducing the overall thermal footprint and improving the longevity of the power supply.

The device integrates dual SR controllers, which allows for simultaneous control of two power MOSFETs. This is ideal for power supplies with dual synchronous rectification or for those that require interleaved operation. The TEA1995T boasts a high level of integration, which simplifies the circuit design and helps reduce the bill of materials.

Key features of the TEA1995T include:

  • High efficiency due to synchronous rectification
  • Adaptive gate drive for optimal MOSFET switching
  • 70 V maximum drain voltage
  • Integrated dual SR controllers for multi-channel operation
  • Minimal external components required
  • Soft gate driving for reduced EMI
  • UVLO protection for enhanced safety and reliability

The TEA1995T's adaptive gate drive ensures that the power MOSFETs are switched at the optimal moment, thus minimizing body diode conduction losses during the critical transition periods. This feature, combined with the soft gate driving, effectively reduces electromagnetic interference (EMI), which is crucial for maintaining performance in noise-sensitive applications.

With its robust design, the TEA1995T includes under-voltage lockout (UVLO) protection to prevent the power MOSFETs from operating at insufficient gate voltages, thereby enhancing the overall reliability and safety of the power supply system.

Overall, the TEA1995T is a highly efficient solution for modern power supplies, offering a blend of performance, integration, and protection features that make it an excellent choice for designers looking to optimize their power conversion applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess