EN
  • EN
  • DE

TEA1853T/1/S5

Part No TEA1853T/1/S5
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840116-TEA1853T/1/S5
Ultra Librarian 3D Model Ultra Librarian TEA1853T/1/S5 CAD Model

Description

The TEA1853T/1/S5 is a state-of-the-art green chip from NXP, designed for the efficient and reliable control of power supply systems. This versatile controller chip is ideal for use in a wide range of applications, including switched mode power supplies (SMPS), adapters, and LED drivers. It is especially well-suited for applications where energy efficiency and compact design are critical.

Key Features

  • GreenChip Technology: The TEA1853T/1/S5 incorporates NXP's proprietary GreenChip technology, which is known for its high efficiency and low standby power consumption. This makes it an environmentally friendly choice for power supply solutions.
  • Integrated Protection: The chip includes a suite of protection features such as overvoltage, overload, and short-circuit protection, ensuring the safety and longevity of the end application.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1853T/1/S5 uses frequency modulation, allowing for smoother operation and compliance with international EMI standards.
  • High Efficiency: With its ability to operate in various modes like quasi-resonant mode at high power levels and fixed frequency operation at lower power levels, the chip ensures optimal efficiency across different load conditions.

Applications

The TEA1853T/1/S5 is versatile enough to be used in a variety of applications, including but not limited to:

  • Notebook adapters
  • Desktop PC power supplies
  • Consumer electronics power supplies
  • LED lighting systems

Technical Specifications

Some of the key technical specifications of the TEA1853T/1/S5 include:

  • Supply Voltage Range: 9.5 V to 35 V
  • Switching Frequency: Up to 230 kHz
  • Drive Capability: Capable of driving a large power MOSFET
  • Package: SO8

With its combination of efficiency, flexibility, and robust protection features, the NXP TEA1853T/1/S5 is a powerful solution for modern power supply designs that demand high performance and reliability.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess