EN
  • EN
  • DE

SY10EL31ZG-TR

Part No SY10EL31ZG-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 8SOIC / Flip Flop D-Master-Slave Type Pos-Edge 1-Element 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 10EL
Packaging Reel package
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Operating Supply Voltage -4.75 V ~ -5.5 V
Current - Quiescent 32mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 795907-SY10EL31ZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY10EL31
Introduction Date August 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY10EL31ZG-TR CAD Model

Description

Microchip Technology's SY10EL31ZG-TR – High-Speed Differential Receiver

The SY10EL31ZG-TR is a cutting-edge differential receiver from Microchip Technology, designed to provide high-speed performance for today's demanding digital applications. This versatile component is part of Microchip's EL31 series, known for its fast propagation delay and minimal skew, which is crucial for maintaining signal integrity in high-speed communication systems.

Key Features:

  • High-Speed Operation: The SY10EL31ZG-TR is engineered to operate at exceptional speeds, making it ideal for applications that require rapid data processing and transmission.
  • Differential Design: Its differential input and output structure provides improved noise immunity and allows for the use of longer cable runs without compromising signal quality.
  • Low Power Consumption: Despite its high-speed capabilities, this receiver is designed for low power consumption, helping to reduce overall system power requirements and heat generation.
  • Flexible Power Supply: It is compatible with a wide range of power supplies, supporting 5V ±10% variations, thus ensuring reliable performance across different power environments.
  • Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications:

The SY10EL31ZG-TR is well-suited for a variety of high-speed digital applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Signal routing and distribution systems

Product Specifications:

The SY10EL31ZG-TR comes in a compact package and offers the following technical specifications:

  • Package Type: SOIC-8
  • RoHS: Yes
  • Lead-Free Status: Lead-free
  • Mounting Type: Surface Mount

As a product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions, the SY10EL31ZG-TR is backed by a legacy of quality and reliability. With its robust design and high-speed capabilities, it is an excellent choice for designers looking to enhance their digital systems' performance.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess