EN
  • EN
  • DE

24LC128T-I/STG

Part No 24LC128T-I/STG
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 128K-bit 16K x 8 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152025-24LC128T-I/STG
Popularity Low
Supply and Demand Status Limited
Family Name 24LC128
Introduction Date January 07, 1998
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 24LC128T-I/STG CAD Model

Description

Microchip Technology's 24LC128T-I/STG EEPROM

The 24LC128T-I/STG is a high-performance, 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's renowned family of data storage solutions. This particular model is designed to provide a robust and reliable non-volatile memory storage solution for a wide range of applications, from industrial and automotive systems to consumer electronics and Internet of Things (IoT) devices.

Featuring a substantial 128Kb (16,384 x 8) of memory, the 24LC128T-I/STG offers ample space for storing configuration settings, calibration data, or small application programs. Its I²C-compatible serial interface enables seamless integration into most microcontroller-based systems, providing a simple yet flexible connection that minimizes the need for extensive wiring and simplifies PCB layout.

The device operates across a voltage range of 2.5V to 5.5V, accommodating various logic levels and providing design versatility for both low-power and standard applications. With a maximum clock frequency of 400kHz (I²C Fast-mode), data transfer is both swift and efficient, ensuring that system performance is not compromised even when frequent data updates are required.

One of the key features of the 24LC128T-I/STG is its extended temperature range, making it suitable for use in environments subject to extreme conditions. It is rated for operation between -40°C to +85°C, ensuring reliable performance even under harsh thermal stresses.

The device also incorporates several advanced features that enhance its performance and reliability, including a hardware write-protect pin to prevent accidental data overwrites and an on-chip page write buffer that allows for writing up to 64 bytes in a single write cycle. This increases efficiency and can significantly reduce write-operation times.

Available in a TSSOP package, the 24LC128T-I/STG is both space-saving and cost-effective, making it an excellent choice for designs where board space is at a premium. Its lead-free and RoHS-compliant construction aligns with modern environmental standards, ensuring compatibility with green manufacturing processes.

In summary, the Microchip Technology 24LC128T-I/STG EEPROM is a versatile, high-capacity memory solution that offers reliability and performance for a multitude of applications, all within a compact and environmentally conscious package.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess