EN
  • EN
  • DE

TEA1750T

Part No TEA1750T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChip III SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266629-TEA1750T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1750T CAD Model

Description

Product Overview: TEA1750T GreenChip SMPS Control IC

The TEA1750T is a high-performance integrated circuit (IC) designed by NXP Semiconductors, which is part of their renowned GreenChip family of products. This switch mode power supply (SMPS) control IC is specifically tailored for highly efficient and compact power supply solutions. It is an ideal choice for a wide range of applications, including adapters, TVs, monitors, and other consumer electronics that demand energy efficiency and a small footprint.

Key Features

  • GreenChip Technology: The TEA1750T incorporates NXP's GreenChip technology, ensuring high energy efficiency, which helps in achieving compliance with international power-saving standards.
  • Integrated Power Factor Correction (PFC): With an integrated PFC controller, the TEA1750T enhances the power factor of electronic systems, leading to better energy utilization and reduced harmonic distortion on the power line.
  • Multi-Mode Operation: This IC supports multiple operational modes, including quasi-resonant operation at high power levels and fixed-frequency operation at lower power levels, which optimizes efficiency across various load conditions.
  • Protection Features: It offers a comprehensive set of protection features such as overvoltage protection, overcurrent protection, and demagnetization detection, safeguarding the power supply and the end equipment from various fault conditions.

Benefits

The TEA1750T brings a host of benefits to power supply design, including reduced component count, which simplifies the design and manufacturing process. Its high level of integration and efficiency allows for the development of compact power supplies without compromising performance. Additionally, the built-in protection features provide peace of mind by ensuring the longevity and reliability of the power supply.

Applications

Due to its versatile nature, the TEA1750T can be used in a multitude of applications where efficient power conversion is crucial. Its typical applications include:

  • Switched Mode Power Supplies (SMPS) for TVs and Monitors
  • Power Adapters for Laptops, Tablets, and Other Portable Devices
  • Standby and Auxiliary Power Supplies

With the TEA1750T, NXP Semiconductors continues to drive innovation in power management technology, offering a solution that meets the growing demand for energy-efficient power supplies in today's electronic devices.

You May Also Be Interested in

Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7366 $59.2098
8+ $16.1943 $129.5544
12+ $15.6884 $188.2608
16+ $15.1825 $242.9200
20+ $14.6766 $293.5320
27+ $13.1578 $355.2606
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess