EN
  • EN
  • DE

TEA1721A3T/N1/S1J

Part No TEA1721A3T/N1/S1J
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description TEA1721A3T/N1/S1J / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number TEA1721
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 523710-TEA1721A3T/N1/S1J
Ultra Librarian 3D Model Ultra Librarian TEA1721A3T/N1/S1J CAD Model

Description

Introducing the TEA1721A3T/N1/S1J from NXP Semiconductors

The TEA1721A3T/N1/S1J is a state-of-the-art, low-power switch mode power supply (SMPS) controller chip designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is an excellent choice for a wide range of applications that require efficient power conversion with minimal energy waste.

Featuring a compact SOT-23 package, the TEA1721A3T/N1/S1J is ideal for space-constrained applications. It supports a wide input voltage range and is capable of driving a flyback or buck converter topology, offering flexibility for various design requirements. This chip is particularly well-suited for use in power supplies for consumer electronics, home appliances, and IoT devices, where efficiency and reliability are paramount.

Key Features:

  • Efficiency: The TEA1721A3T/N1/S1J incorporates NXP's proprietary green chip technology, which ensures high efficiency at low power and reduces no-load power consumption to below 50 mW, thereby meeting stringent energy-saving standards.
  • Versatility: Its wide input voltage range from 4.5V to 40V makes it compatible with a variety of power sources, including AC-DC and DC-DC applications.
  • Integrated Protections: The device includes several built-in protection features such as overcurrent protection, short-circuit protection, and thermal shutdown, which contribute to the safety and longevity of the end product.
  • Minimal External Components: The TEA1721A3T/N1/S1J is designed to operate with a minimal number of external components, simplifying design and reducing overall system cost.

Applications:

  • Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Home Appliances
  • Smart Home Devices
  • IoT and Connected Devices

With its advanced features and NXP's commitment to quality, the TEA1721A3T/N1/S1J is an excellent choice for designers looking to create efficient, reliable, and cost-effective power solutions. Its performance and versatility make it a valuable component in any power supply designer's toolkit.

For more detailed information, including datasheets, application notes, and support resources, please visit NXP Semiconductors' official website or contact their sales and support team.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess