EN
  • EN
  • DE

TEA1532BT/N1/S35,1

Part No TEA1532BT/N1/S35,1
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 150KHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Continuous Conduction (CCM) 100kHz ~ 150kHz 8-SO
Manufacturer NXP
Series GreenChip™ II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name TEA153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899464-TEA1532BT/N1/S35,1
Ultra Librarian 3D Model Ultra Librarian TEA1532BT/N1/S35,1 CAD Model

Description

The TEA1532BT/N1/S35,1 is a state-of-the-art switch mode power supply (SMPS) control IC from NXP Semiconductors' acclaimed GreenChip™ series. This product is designed for high efficiency and low standby power consumption, making it an ideal choice for a variety of power conversion applications, including adapters, chargers, and power supplies for consumer electronics.

Key Features

  • GreenChip™ Technology: Incorporates NXP's innovative GreenChip™ technology, ensuring high energy efficiency and reduced power consumption in standby mode.
  • Integrated Power Switch: Comes with a high-voltage power switch on the same chip, which simplifies the design and reduces external component count.
  • Universal Mains Supply Operation: Engineered to operate across a wide input voltage range, suitable for worldwide mains supply voltages.
  • Frequency Modulation: Features frequency modulation for reduced Electromagnetic Interference (EMI), contributing to compliance with EMI regulations.
  • Protection Features: Equipped with numerous protection features, including OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe and reliable operation under various conditions.

Applications

The TEA1532BT/N1/S35,1 is versatile and can be used in a wide range of applications. Its primary use is in power supplies for:

  • LCD Monitors
  • Notebook Adapters
  • Standby and Auxiliary Power Supplies
  • Set-Top Boxes
  • Small Home Appliances

Environmental and Quality Certifications

This product is compliant with various environmental standards, reflecting NXP's commitment to sustainability and quality. It meets the requirements for:

  • RoHS (Restriction of Hazardous Substances)
  • REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals)

The TEA1532BT/N1/S35,1 by NXP is a testament to the company's dedication to creating environmentally friendly and energy-efficient solutions without compromising performance, making it an excellent choice for your power supply design needs.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess