EN
  • EN
  • DE

CS42L73-CNZ

Part No CS42L73-CNZ
Manufacturer Cirrus Logic Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cirrus Logic Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821020-CS42L73-CNZ
Ultra Librarian 3D Model Ultra Librarian CS42L73-CNZ CAD Model

Description

The CS42L73-CNZ is a low-power audio codec designed and manufactured by Cirrus Logic Inc. This codec is optimized for portable audio applications, such as smartphones, tablets, and other battery-powered devices. It integrates a high-performance stereo DAC and ADC, along with headphone amplifiers and other audio processing functions, to deliver high-fidelity audio with minimal power consumption.

Applications

  • Smartphones: Provides audio input and output capabilities for voice calls, music playback, and recording.
  • Tablets: Used for audio processing and output in multimedia applications.
  • Portable Media Players: Delivers high-quality audio playback for music and video.
  • Notebook Computers: Integrated into laptops for audio processing and output.
  • Gaming Consoles: Provides audio input and output capabilities for gaming applications.

Features

  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Integrated DAC and ADC: Combines digital-to-analog and analog-to-digital converters in a single chip.
  • Headphone Amplifier: Includes a dedicated headphone amplifier for high-quality audio output.
  • Stereo Audio: Supports stereo audio input and output.
  • Digital Audio Interface: Provides a digital audio interface for easy integration with digital audio systems.

Benefits

  • Extended Battery Life: Low power consumption helps extend battery life in portable devices.
  • High-Quality Audio: Delivers high-fidelity audio performance for an enhanced listening experience.
  • Simplified Design: Integrated functionality reduces component count and simplifies system design.
  • Versatile Audio Processing: Supports various audio formats and processing functions.
  • Easy Integration: Digital audio interface simplifies integration with digital audio systems.

Additional Details

The CS42L73-CNZ typically operates at a low supply voltage to minimize power consumption. It is available in a small form-factor package for easy integration into compact devices. The specific electrical characteristics, such as signal-to-noise ratio (SNR) and total harmonic distortion (THD), are detailed in the manufacturer's datasheet. Proper decoupling and grounding techniques are recommended to ensure optimal audio performance and minimize noise. Refer to the datasheet for specific application guidelines and pin configurations.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7972 $80.3916
6+ $21.9877 $131.9262
9+ $21.3005 $191.7045
12+ $20.6133 $247.3596
15+ $19.9261 $298.8915
20+ $17.8644 $357.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess