EN
  • EN
  • DE

TEA1532AT/N1,118

Part No TEA1532AT/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 75KHZ 8SO / PFC IC Continuous Conduction (CCM) 50kHz ~ 75kHz 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr NXP USA Inc.
Series GreenChip™ II
Package Tape & Reel
Product Status Obsolete
Mode Continuous Conduction (CCM)
Frequency - Switching 50kHz ~ 75kHz
Current - Startup 1.2 mA
Voltage - Supply 8.7V ~ 20V
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TEA153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935278107118,TEA1532ATD-T,568-2337-6,568-2337-2,568-2337-1,TEA1532ATN1118
Standard Package 2,500
Win Source Part Number 967620-TEA1532AT/N1,118
Ultra Librarian 3D Model Ultra Librarian TEA1532AT/N1,118 CAD Model

Description

TEA1532AT/N1,118 - GreenChip SMPS Control IC by NXP

The TEA1532AT/N1,118 is a sophisticated and highly integrated circuit designed by NXP Semiconductors, which is part of their GreenChip family of products. This control IC is specifically engineered for Switched Mode Power Supply (SMPS) applications and is well-suited for low power standby and adapter power solutions. It is a pivotal component in ensuring efficient energy conversion and management in a wide array of electronic devices.

Key Features:

  • High Efficiency: The TEA1532AT/N1,118 promotes high-efficiency power conversion, which is crucial for minimizing energy waste and heat generation. This makes it an ideal choice for eco-friendly and energy-saving power supply designs.
  • Low Standby Power: It is designed to achieve extremely low power consumption in standby mode, meeting stringent global energy regulations and reducing the environmental impact of electronic devices.
  • Frequency Modulation: The device includes frequency modulation to reduce Electromagnetic Interference (EMI), providing a quieter operation and reducing the need for additional filtering components.
  • Integrated Protection Features: The IC incorporates several protection features such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), ensuring the longevity and reliability of the power supply and the end product.
  • GreenChip Technology: As part of NXP's GreenChip lineup, this IC is designed with a focus on green energy standards, contributing to the development of sustainable and environmentally friendly electronic products.

Applications:

The TEA1532AT/N1,118 is versatile and can be used in various applications where efficient power conversion is required. Common uses include:

  • Power supplies for LCD monitors and TVs
  • Notebook adapters
  • Standby and auxiliary power supplies
  • Chargers for portable devices

Package and Availability:

The TEA1532AT/N1,118 is available in a compact SO8 package, making it suitable for space-constrained applications. It is distributed in reel packaging, facilitating easy integration into automated manufacturing processes.

With its combination of efficiency, low standby power, integrated protections, and GreenChip technology, the TEA1532AT/N1,118 by NXP stands out as a leading solution for power supply design in modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess