EN
  • EN
  • DE

TEA1530AT/N2

Part No TEA1530AT/N2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description AC/DC Switching Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 750015-TEA1530AT/N2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TEA1530
Introduction Date June 30, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1530AT/N2 CAD Model

Description

Introducing the TEA1530AT/N2: A GreenChip SMPS Control IC from NXP

The TEA1530AT/N2 is a highly efficient, integrated circuit designed by NXP Semiconductors, specifically tailored for switch-mode power supplies (SMPS). As a part of NXP's renowned GreenChip family, the TEA1530AT/N2 stands out for its energy-saving features and compact design, making it an ideal choice for a wide range of power applications.

Key Features

  • GreenChip Technology: The TEA1530AT/N2 is built with NXP's GreenChip technology, which ensures high efficiency and low standby power consumption. This makes it particularly suitable for applications that require compliance with energy-saving regulations.
  • Flexibility: This IC supports both flyback and buck topologies, providing design flexibility for engineers and allowing it to be used in various applications, from adapters and chargers to standby and auxiliary power supplies.
  • Integrated Protections: The TEA1530AT/N2 includes several protection features such as OverVoltage Protection (OVP), OverCurrent Protection (OCP), and OverTemperature Protection (OTP), ensuring safe operation under abnormal conditions.
  • Frequency Modulation: To minimize ElectroMagnetic Interference (EMI), the IC employs frequency modulation, which spreads the energy over a wider bandwidth and reduces peak EMI emissions.

Applications

The versatility of the TEA1530AT/N2 makes it a perfect fit for a variety of low-power applications. It is commonly used in:

  • Notebook adapters
  • Standby power supplies for TVs and monitors
  • Set-top boxes
  • Auxiliary power supplies for PCs

Technical Specifications

The TEA1530AT/N2 operates at a supply voltage range of 9.7V to 18V, with an oscillator frequency up to 67 kHz. It is available in a compact SOT-96-1 (SO8) package, which is suitable for automated PCB assembly and helps reduce the overall footprint of the power supply design.

In conclusion, the TEA1530AT/N2 by NXP Semiconductors is a powerful, energy-efficient solution for modern SMPS designs. Its integration of advanced features with GreenChip technology makes it an eco-friendly and reliable choice for developers looking to create high-performance power supplies with minimal environmental impact.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3872 $62.4240
105+ $1.1388 $119.5740
160+ $1.1030 $176.4800
220+ $1.0672 $234.7840
280+ $1.0314 $288.7920
375+ $0.9252 $346.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess