EN
  • EN
  • DE

TEA1202TS/N2

Part No TEA1202TS/N2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363838-TEA1202TS/N2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1202TS/N2 CAD Model

Description

The TEA1202TS/N2 is a high-efficiency, integrated switch-mode battery charge controller designed by NXP Semiconductors, a leader in the technology space. This advanced component is specifically tailored for single-cell Li-ion and Li-polymer batteries, which are commonly found in modern portable devices such as smartphones, tablets, and digital cameras.

Key Features

  • High-Efficiency Charging: The TEA1202TS/N2 offers a highly efficient charge management solution, minimizing heat generation and maximizing battery life.
  • Integrated Power Switches: With built-in power switches, the device simplifies the circuit design, reducing external component count and saving on board space.
  • Multiple Charging Modes: It supports pre-charge, constant current, and constant voltage modes, ensuring safe and optimal charging for a wide range of battery capacities.
  • Charge Termination: The controller includes an automatic charge termination feature based on minimum current, which helps to prevent overcharging and extends battery longevity.
  • Temperature Protection: It incorporates temperature protection mechanisms that suspend charging if the battery temperature is outside of a predefined safe range.
  • LED Status Indicator: An LED driver is integrated into the device, providing visual feedback on the charging status and any fault conditions.

Applications

The TEA1202TS/N2 is versatile and can be employed in a variety of applications where efficient battery management is crucial. It is especially suitable for:

  • Portable consumer electronics
  • Handheld devices
  • Wireless headsets and speakers
  • Wearable technology

Technical Specifications

The device operates over a wide input voltage range and has a programmable charge current. It also features a low standby current, making it an energy-efficient choice for battery-powered applications. The TEA1202TS/N2 is available in a leadless small outline package (TSOP6), which is ideal for space-constrained designs.

In conclusion, the TEA1202TS/N2 from NXP Semiconductors is a compact, feature-rich battery charge controller that offers designers a high-performance solution for managing single-cell Li-ion and Li-polymer batteries. Its integration of multiple protection features and status indicators makes it a reliable and user-friendly choice for a wide range of portable applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess